Ophir-Spiricon Inc. Thermal Head - Medium Power F100A-HE

Description
Thermal head for medium power to 300 W
Description
Thermal head for medium power to 300 W

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - Medium Power
F100A-HE
Thermal Head - Medium Power F100A-HE
Thermal head for medium power to 300 W

Thermal head for medium power to 300 W

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number F100A-HE
Product Name Thermal Head - Medium Power
Photodiode Spectral Response UV; Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3590-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Photodiode Material Silicon
View Details