Ophir-Spiricon Inc. Thermal Head - High Power Comet 1K

Description
Thermal head for high power 500 W and up
Description
Thermal head for high power 500 W and up

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - High Power
Comet 1K
Thermal Head - High Power Comet 1K
Thermal head for high power 500 W and up

Thermal head for high power 500 W and up

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number Comet 1K
Product Name Thermal Head - High Power
Photodiode Spectral Response UV; Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S2387-16R - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Photodiode Material Silicon
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 20000 nm (1900 to 200000 Å)
Active Area Diameter or Length 50 mm (1.97 inch)
View Details