Ophir-Spiricon Inc. Thermal Head - High Power 5000W

Description
Thermal head for high power 500 W and up
Description
Thermal head for high power 500 W and up

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - High Power
5000W
Thermal Head - High Power 5000W
Thermal head for high power 500 W and up

Thermal head for high power 500 W and up

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number 5000W
Product Name Thermal Head - High Power
Photodiode Spectral Response UV; Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3072 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1060 nm (3200 to 10600 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
View Details
2 suppliers
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 20000 nm (1900 to 200000 Å)
Active Area Diameter or Length 18 mm (0.7087 inch)
View Details