Ophir-Spiricon Inc. Thermal Head - Low Power 30A-P-DIF

Description
Thermal head for average power from 60 um to 10 KW
Description
Thermal head for average power from 60 um to 10 KW

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - Low Power
30A-P-DIF
Thermal Head - Low Power 30A-P-DIF
Thermal head for average power from 60 um to 10 KW

Thermal head for average power from 60 um to 10 KW

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number 30A-P-DIF
Product Name Thermal Head - Low Power
Photodiode Spectral Response UV; Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S2386-44K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Ophir-Spiricon Inc.
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Active Area Diameter or Length 4 mm (0.1575 inch)
View Details