Ophir-Spiricon Inc. Thermal Head - High Power 10K-W

Description
Thermal head for high power 500 W and up
Description
Thermal head for high power 500 W and up

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - High Power
10K-W
Thermal Head - High Power 10K-W
Thermal head for high power 500 W and up

Thermal head for high power 500 W and up

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number 10K-W
Product Name Thermal Head - High Power
Photodiode Spectral Response Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S2386-8K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Ophir-Spiricon Inc.
Specs
Photodiode Spectral Response IR
Spectral Response Range 800 to 1700 nm (8000 to 17000 Å)
Photodiode Material Indium Gallium Arsenide
View Details