Ophir-Spiricon Inc. Thermal Head - Low Power 10A

Description
Thermal head for average power from 60 um to 10 KW
Description
Thermal head for average power from 60 um to 10 KW

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - Low Power
10A
Thermal Head - Low Power 10A
Thermal head for average power from 60 um to 10 KW

Thermal head for average power from 60 um to 10 KW

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number 10A
Product Name Thermal Head - Low Power
Photodiode Spectral Response UV; Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S9219-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 380 to 780 nm (3800 to 7800 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
2 suppliers
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Ophir-Spiricon Inc.
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 6000 nm (1900 to 60000 Å)
Active Area Diameter or Length 17 mm (0.6693 inch)
View Details