Ophir-Spiricon Inc. Thermal Head - High Power 1000W

Description
Thermal head for high power 500 W and up
Description
Thermal head for high power 500 W and up

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - High Power
1000W
Thermal Head - High Power 1000W
Thermal head for high power 500 W and up

Thermal head for high power 500 W and up

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number 1000W
Product Name Thermal Head - High Power
Photodiode Spectral Response UV; Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G11193-02R - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
2 suppliers
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details