OneTech Group LoRaWAM/Sigfox Computer Board Nano-MENZU Smart Things

Description
Thumb-sized platform for connected solutions Nano-Menzu is a Smart Things solution for IoT & industry 4.0 projects-based on LoRa and ZigBee wireless communication technology. Functional specifications Nano-Menzu Smart Things is a compact field end-point, which is defined to help collect physical events and/or control external peripherals. It's a generic and configurable device. Nano-Menzu Smart Things can be used in many use cases thanks to: 5x physicals sensors (Temperature, Humidity, Pressure, Accelerometer, and Magnetometer) 2x modes of GPIO (ADC and TOR) 1x DAC Amplifier KEY FEATURES Integrated environmental sensor One Bicolor RG LEDs Board power supply through external VIN/3,3V supply voltage or batteries 3,3V battery holder for standalone operation
Description
Thumb-sized platform for connected solutions Nano-Menzu is a Smart Things solution for IoT & industry 4.0 projects-based on LoRa and ZigBee wireless communication technology. Functional specifications Nano-Menzu Smart Things is a compact field end-point, which is defined to help collect physical events and/or control external peripherals. It's a generic and configurable device. Nano-Menzu Smart Things can be used in many use cases thanks to: 5x physicals sensors (Temperature, Humidity, Pressure, Accelerometer, and Magnetometer) 2x modes of GPIO (ADC and TOR) 1x DAC Amplifier KEY FEATURES Integrated environmental sensor One Bicolor RG LEDs Board power supply through external VIN/3,3V supply voltage or batteries 3,3V battery holder for standalone operation

Suppliers

Company
Product
Description
Supplier Links
LoRaWAM/Sigfox Computer Board - Nano-MENZU Smart Things - OneTech Group
Z.I. Charguia II, Tunisia
LoRaWAM/Sigfox Computer Board
Nano-MENZU Smart Things
LoRaWAM/Sigfox Computer Board Nano-MENZU Smart Things
Thumb-sized platform for connected solutions Nano-Menzu is a Smart Things solution for IoT & industry 4.0 projects-based on LoRa and ZigBee wireless communication technology. Functional specifications Nano-Menzu Smart Things is a compact field end-point, which is defined to help collect physical events and/or control external peripherals. It's a generic and configurable device. Nano-Menzu Smart Things can be used in many use cases thanks to: 5x physicals sensors (Temperature, Humidity, Pressure, Accelerometer, and Magnetometer) 2x modes of GPIO (ADC and TOR) 1x DAC Amplifier KEY FEATURES Integrated environmental sensor One Bicolor RG LEDs Board power supply through external VIN/3,3V supply voltage or batteries 3,3V battery holder for standalone operation

Thumb-sized platform for connected solutions

Nano-Menzu is a Smart Things solution for IoT & industry 4.0 projects-based on LoRa and ZigBee wireless communication technology.

Functional specifications

  • Nano-Menzu Smart Things is a compact field end-point, which is defined to help collect physical events and/or control external peripherals. It's a generic and configurable device.
  • Nano-Menzu Smart Things can be used in many use cases thanks to:
  1. 5x physicals sensors (Temperature, Humidity, Pressure, Accelerometer, and Magnetometer)
  2. 2x modes of GPIO (ADC and TOR)
  3. 1x DAC Amplifier

KEY FEATURES

  • Integrated environmental sensor
  • One Bicolor RG LEDs
  • Board power supply through external VIN/3,3V supply voltage or batteries
  • 3,3V battery holder for standalone operation
Supplier's Site
Internet of Things (IoT) ZigBee Board - Nano-MENZU Smart Things - OneTech Group
Z.I. Charguia II, Tunisia
Internet of Things (IoT) ZigBee Board
Nano-MENZU Smart Things
Internet of Things (IoT) ZigBee Board Nano-MENZU Smart Things
Thumb-sized platform for connected solutions Nano-Menzu is a Smart Things solution for IoT & industry 4.0 projects-based on LoRa and ZigBee wireless communication technology. Functional specifications Nano-Menzu Smart Things is a compact field end-point, which is defined to help collect physical events and/or control external peripherals. It's a generic and configurable device. Nano-Menzu Smart Things can be used in many use cases thanks to: 5x physicals sensors (Temperature, Humidity, Pressure, Accelerometer, and Magnetometer) 2x modes of GPIO (ADC and TOR) 1x DAC Amplifier KEY FEATURES Integrated environmental sensor One Bicolor RG LEDs Board power supply through external VIN/3,3V supply voltage or batteries 3,3V battery holder for standalone operation

Thumb-sized platform for connected solutions

Nano-Menzu is a Smart Things solution for IoT & industry 4.0 projects-based on LoRa and ZigBee wireless communication technology.

Functional specifications

  • Nano-Menzu Smart Things is a compact field end-point, which is defined to help collect physical events and/or control external peripherals. It's a generic and configurable device.
  • Nano-Menzu Smart Things can be used in many use cases thanks to:
  1. 5x physicals sensors (Temperature, Humidity, Pressure, Accelerometer, and Magnetometer)
  2. 2x modes of GPIO (ADC and TOR)
  3. 1x DAC Amplifier

KEY FEATURES

  • Integrated environmental sensor
  • One Bicolor RG LEDs
  • Board power supply through external VIN/3,3V supply voltage or batteries
  • 3,3V battery holder for standalone operation
Supplier's Site

Technical Specifications

  OneTech Group OneTech Group
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number Nano-MENZU Smart Things Nano-MENZU Smart Things
Product Name LoRaWAM/Sigfox Computer Board Internet of Things (IoT) ZigBee Board
CPU Speed 868 MHz 2400 to 2484 MHz
Main Memory 0 MB 0 MB
Flash Memory 192 KB 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Development Computer Board -  - OneTech Group
Specs
Processor / CPU ARM CORTEX M0/32 bits
Computer Bus USB
CPU Speed 48 MHz
View Details
Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Specs
Processor / CPU 800 MHz Freescale P2010 Single-core Processor, 1.2 GHz Freescale P2020 Dual-core Processo
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 800 to 1200 MHz
View Details