OneTech Group Miniature Development Computer Board Micro-MENZU Board

Description
Miniature platform for connected solutions development Micro-Menzu is a miniature development platform dedicated to connected solutions. It has been designed to meet most of IoT requirements. Functional specifications Micro-Menzu provide an affordable and flexible way to use Bee friendly modules and/or Arduino friendly modules shielded in a 48 x 72mm board for IoT and Smart projects with all of STMicroelectronics or Micrichip processors in just one peak and place hardware configuration. Micro-Menzu boards include LEDs, push-button, Arduino™ Uno V3 and Bee connectors, three 3,3V as power supply, environmental sensor, GPS, and Time-Of-Flight Sensor. KEY FEATURES Native and evolutive intelligence board compatible with STMicroelectronics and Microchip processers Bee Friendly Modules Compatible Arduino™ Uno V3 connectors Integrated GPS Integrated environmental sensor Two relays (NO 250VAC/2A) and a DC 12V/1A control Smart power management Two programmable pushbuttons & two Bicolor RG LEDs Board power supply through the USB bus or external VIN/5-12V supply voltage or batteries 3,3V LifePo type battery holder for standalone operation
Description
Miniature platform for connected solutions development Micro-Menzu is a miniature development platform dedicated to connected solutions. It has been designed to meet most of IoT requirements. Functional specifications Micro-Menzu provide an affordable and flexible way to use Bee friendly modules and/or Arduino friendly modules shielded in a 48 x 72mm board for IoT and Smart projects with all of STMicroelectronics or Micrichip processors in just one peak and place hardware configuration. Micro-Menzu boards include LEDs, push-button, Arduino™ Uno V3 and Bee connectors, three 3,3V as power supply, environmental sensor, GPS, and Time-Of-Flight Sensor. KEY FEATURES Native and evolutive intelligence board compatible with STMicroelectronics and Microchip processers Bee Friendly Modules Compatible Arduino™ Uno V3 connectors Integrated GPS Integrated environmental sensor Two relays (NO 250VAC/2A) and a DC 12V/1A control Smart power management Two programmable pushbuttons & two Bicolor RG LEDs Board power supply through the USB bus or external VIN/5-12V supply voltage or batteries 3,3V LifePo type battery holder for standalone operation

Suppliers

Company
Product
Description
Supplier Links
Miniature Development Computer Board - Micro-MENZU Board - OneTech Group
Z.I. Charguia II, Tunisia
Miniature Development Computer Board
Micro-MENZU Board
Miniature Development Computer Board Micro-MENZU Board
Miniature platform for connected solutions development Micro-Menzu is a miniature development platform dedicated to connected solutions. It has been designed to meet most of IoT requirements. Functional specifications Micro-Menzu provide an affordable and flexible way to use Bee friendly modules and/or Arduino friendly modules shielded in a 48 x 72mm board for IoT and Smart projects with all of STMicroelectronics or Micrichip processors in just one peak and place hardware configuration. Micro-Menzu boards include LEDs, push-button, Arduino™ Uno V3 and Bee connectors, three 3,3V as power supply, environmental sensor, GPS, and Time-Of-Flight Sensor. KEY FEATURES Native and evolutive intelligence board compatible with STMicroelectronics and Microchip processers Bee Friendly Modules Compatible Arduino™ Uno V3 connectors Integrated GPS Integrated environmental sensor Two relays (NO 250VAC/2A) and a DC 12V/1A control Smart power management Two programmable pushbuttons & two Bicolor RG LEDs Board power supply through the USB bus or external VIN/5-12V supply voltage or batteries 3,3V LifePo type battery holder for standalone operation

Miniature platform for connected solutions development

Micro-Menzu is a miniature development platform dedicated to connected solutions. It has been designed to meet most of IoT requirements.

Functional specifications

  • Micro-Menzu provide an affordable and flexible way to use Bee friendly modules and/or Arduino friendly modules shielded in a 48 x 72mm board for IoT and Smart projects with all of STMicroelectronics or Micrichip processors in just one peak and place hardware configuration.
  • Micro-Menzu boards include LEDs, push-button, Arduino™ Uno V3 and Bee connectors, three 3,3V as power supply, environmental sensor, GPS, and Time-Of-Flight Sensor.

KEY FEATURES

  • Native and evolutive intelligence board compatible with STMicroelectronics and Microchip processers
  • Bee Friendly Modules Compatible
  • Arduino™ Uno V3 connectors
  • Integrated GPS</li> <li>Integrated environmental sensor
  • Two relays (NO 250VAC/2A) and a DC 12V/1A control
  • Smart power management
  • Two programmable pushbuttons &amp; two Bicolor RG LEDs
  • Board power supply through the USB bus or external VIN/5-12V supply voltage or batteries
  • 3,3V LifePo type battery holder for standalone operation
Supplier's Site

Technical Specifications

  OneTech Group
Product Category Single Board Computers (SBC)
Product Number Micro-MENZU Board
Product Name Miniature Development Computer Board
Processor / CPU ATSAML10E16A-AU?ARM Cortex-M23
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-816T2-00A1U-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 512000 MB
Ports USB
View Details
Automotive Development Computer Board -  - OneTech Group
Specs
Processor / CPU ARM CORTEX M0/32 bits
Computer Bus USB
CPU Speed 48 MHz
View Details
Freescale P5020 QorIQ VME64X/VXS Single Board Computer - MVME8100 - Artesyn Embedded Power
Specs
Computer Bus PCIe; USB; VME Bus
CPU Speed 1800 to 2000 MHz
Features Watchdog Timer
View Details