OneTech Group Universal Development Computer Board MENZU Board

Description
Universal platform for connected solutions development Menzu is a universal development platform dedicated to connected solutions. It has been developed to meet most of Industry 4.0 requirements. Functional specifications Menzu board is a developmental tool to develop solutions based on wireless modules. Bee friendly and/or Aduino connectors. It works with all of STMicroelectronics or Microchip processors in the same board in just one peak and place hardware configuration. Menzu boards includes LEDs, push-buttons, Arduino™ Uno V3 and Bee connectors, relays, Smart power management, environmental sensors, and GPS. KEY FEATURES Native and evolutive intelligence board compatible with STMicroelectronics and Microchip processers Bee Friendly Modules Compatible Arduino™ Uno V3 connectors Integrated GPS Integrated environmental sensor Two relays (NO 250VAC/2A) and a DC 12V/1A control Smart power management Two programmable pushbuttons & two Bicolor RG LEDs Board power supply through the USB bus or external VIN/5-12V supply voltage or batteries 6, 4V LifePo type battery holder for standalone operation Technical Specifications: Dimensions: 136mm x 86mm Supply Voltage: 5V and 12V (nominal)/4.45V and 14.5V (Maximum) Currect Consumption: 120mA Operating Temp: -40C to +85C USB Connector: USB Mini-B Battery Connector: 2.00mm Male Vertical Shrouded Header WR-WTB Solar Panel Connector: 2.54mm Horiz. Entry WR-TBL Arduino connector: Arduino Shields Connectors Xbee/Lorawan/Sigfox connector: RF Modules Connectors 12C connector: 2.54mm THT Pin Header UART connector: 2.54mm THT Pin Header JTAG connector: 10 POS for programming SAMDx1 & STM321Lx Microcontrollers MCU: SAMDx1 & STM32Lx Microcontrollers Memory: EEPROM/Flash Interfaces: RS485, UART, FC, SPI, ADC, DAC Directies: RED 2014/53/UE, CEM 2014/30/UE, LVD 2014/35/UE Certifications: CE
Description
Universal platform for connected solutions development Menzu is a universal development platform dedicated to connected solutions. It has been developed to meet most of Industry 4.0 requirements. Functional specifications Menzu board is a developmental tool to develop solutions based on wireless modules. Bee friendly and/or Aduino connectors. It works with all of STMicroelectronics or Microchip processors in the same board in just one peak and place hardware configuration. Menzu boards includes LEDs, push-buttons, Arduino™ Uno V3 and Bee connectors, relays, Smart power management, environmental sensors, and GPS. KEY FEATURES Native and evolutive intelligence board compatible with STMicroelectronics and Microchip processers Bee Friendly Modules Compatible Arduino™ Uno V3 connectors Integrated GPS Integrated environmental sensor Two relays (NO 250VAC/2A) and a DC 12V/1A control Smart power management Two programmable pushbuttons & two Bicolor RG LEDs Board power supply through the USB bus or external VIN/5-12V supply voltage or batteries 6, 4V LifePo type battery holder for standalone operation Technical Specifications: Dimensions: 136mm x 86mm Supply Voltage: 5V and 12V (nominal)/4.45V and 14.5V (Maximum) Currect Consumption: 120mA Operating Temp: -40C to +85C USB Connector: USB Mini-B Battery Connector: 2.00mm Male Vertical Shrouded Header WR-WTB Solar Panel Connector: 2.54mm Horiz. Entry WR-TBL Arduino connector: Arduino Shields Connectors Xbee/Lorawan/Sigfox connector: RF Modules Connectors 12C connector: 2.54mm THT Pin Header UART connector: 2.54mm THT Pin Header JTAG connector: 10 POS for programming SAMDx1 & STM321Lx Microcontrollers MCU: SAMDx1 & STM32Lx Microcontrollers Memory: EEPROM/Flash Interfaces: RS485, UART, FC, SPI, ADC, DAC Directies: RED 2014/53/UE, CEM 2014/30/UE, LVD 2014/35/UE Certifications: CE

Suppliers

Company
Product
Description
Supplier Links
Universal Development Computer Board - MENZU Board - OneTech Group
Z.I. Charguia II, Tunisia
Universal Development Computer Board
MENZU Board
Universal Development Computer Board MENZU Board
Universal platform for connected solutions development Menzu is a universal development platform dedicated to connected solutions. It has been developed to meet most of Industry 4.0 requirements. Functional specifications Menzu board is a developmental tool to develop solutions based on wireless modules. Bee friendly and/or Aduino connectors. It works with all of STMicroelectronics or Microchip processors in the same board in just one peak and place hardware configuration. Menzu boards includes LEDs, push-buttons, Arduino™ Uno V3 and Bee connectors, relays, Smart power management, environmental sensors, and GPS. KEY FEATURES Native and evolutive intelligence board compatible with STMicroelectronics and Microchip processers Bee Friendly Modules Compatible Arduino™ Uno V3 connectors Integrated GPS Integrated environmental sensor Two relays (NO 250VAC/2A) and a DC 12V/1A control Smart power management Two programmable pushbuttons & two Bicolor RG LEDs Board power supply through the USB bus or external VIN/5-12V supply voltage or batteries 6, 4V LifePo type battery holder for standalone operation Technical Specifications: Dimensions: 136mm x 86mm Supply Voltage: 5V and 12V (nominal)/4.45V and 14.5V (Maximum) Currect Consumption: 120mA Operating Temp: -40C to +85C USB Connector: USB Mini-B Battery Connector: 2.00mm Male Vertical Shrouded Header WR-WTB Solar Panel Connector: 2.54mm Horiz. Entry WR-TBL Arduino connector: Arduino Shields Connectors Xbee/Lorawan/Sigfox connector: RF Modules Connectors 12C connector: 2.54mm THT Pin Header UART connector: 2.54mm THT Pin Header JTAG connector: 10 POS for programming SAMDx1 & STM321Lx Microcontrollers MCU: SAMDx1 & STM32Lx Microcontrollers Memory: EEPROM/Flash Interfaces: RS485, UART, FC, SPI, ADC, DAC Directies: RED 2014/53/UE, CEM 2014/30/UE, LVD 2014/35/UE Certifications: CE

Universal platform for connected solutions development

Menzu is a universal development platform dedicated to connected solutions. It has been developed to meet most of Industry 4.0 requirements.

Functional specifications

  • Menzu board is a developmental tool to develop solutions based on wireless modules. Bee friendly and/or Aduino connectors. It works with all of STMicroelectronics or Microchip processors in the same board in just one peak and place hardware configuration.
  • Menzu boards includes LEDs, push-buttons, Arduino™ Uno V3 and Bee connectors, relays, Smart power management, environmental sensors, and GPS.

KEY FEATURES

  • Native and evolutive intelligence board compatible with STMicroelectronics and Microchip processers
  • Bee Friendly Modules Compatible
  • Arduino™ Uno V3 connectors
  • Integrated GPS
  • Integrated environmental sensor
  • Two relays (NO 250VAC/2A) and a DC 12V/1A control
  • Smart power management
  • Two programmable pushbuttons & two Bicolor RG LEDs
  • Board power supply through the USB bus or external VIN/5-12V supply voltage or batteries
  • 6, 4V LifePo type battery holder for standalone operation

Technical Specifications:

  • Dimensions: 136mm x 86mm
  • Supply Voltage: 5V and 12V (nominal)/4.45V and 14.5V (Maximum)
  • Currect Consumption: 120mA
  • Operating Temp: -40C to +85C
  • USB Connector: USB Mini-B
  • Battery Connector: 2.00mm Male Vertical Shrouded Header WR-WTB
  • Solar Panel Connector: 2.54mm Horiz. Entry WR-TBL
  • Arduino connector: Arduino Shields Connectors
  • Xbee/Lorawan/Sigfox connector: RF Modules Connectors
  • 12C connector: 2.54mm THT Pin Header
  • UART connector: 2.54mm THT Pin Header
  • JTAG connector: 10 POS for programming SAMDx1 & STM321Lx Microcontrollers
  • MCU: SAMDx1 & STM32Lx Microcontrollers
  • Memory: EEPROM/Flash
  • Interfaces: RS485, UART, FC, SPI, ADC, DAC
  • Directies: RED 2014/53/UE, CEM 2014/30/UE, LVD 2014/35/UE
  • Certifications: CE
Supplier's Site

Technical Specifications

  OneTech Group
Product Category Single Board Computers (SBC)
Product Number MENZU Board
Product Name Universal Development Computer Board
Computer Bus USB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ARK-1123L-S3A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1330 MHz
Features RoHS; Watchdog Timer
View Details
LoRaWAM/Sigfox Computer Board - Nano-MENZU Smart Things - OneTech Group
Specs
CPU Speed 868 MHz
Main Memory 0 MB
Flash Memory 192 KB
View Details
Pico ITX Single Board Computer - conga-PA5 - congatec
Specs
Processor / CPU Intel® AtomTM; Intel Celeron; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
Computer Bus PCIe; USB
CPU Speed 1100 to 1600 MHz
View Details