Omnitrack Corp. Flange Socket Heavy Duty Ball Transfer Units 93 Series

Description
Omnitrack 93 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9300 incorporates 2 hole circular flange & 9310 features elliptical 2 hole fixing. All other models incorporate square flanges. Alternative fixing centers or sizes are available upon request. Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9341 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation Convenient circular, elliptical & rectangular, 2 & 4 hole integral flange socket fitting (1-3/4”, 2-1/4”, 3”, 5”, 7” square flanges) Units with ball ø> ½” incorporate replaceable seals Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)
Description
Omnitrack 93 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9300 incorporates 2 hole circular flange & 9310 features elliptical 2 hole fixing. All other models incorporate square flanges. Alternative fixing centers or sizes are available upon request. Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9341 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation Convenient circular, elliptical & rectangular, 2 & 4 hole integral flange socket fitting (1-3/4”, 2-1/4”, 3”, 5”, 7” square flanges) Units with ball ø> ½” incorporate replaceable seals Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)

Suppliers

Company
Product
Description
Supplier Links
Flange Socket Heavy Duty Ball Transfer Units - 93 Series - Omnitrack Corp.
Stroud, United Kingdom
Flange Socket Heavy Duty Ball Transfer Units
93 Series
Flange Socket Heavy Duty Ball Transfer Units 93 Series
Omnitrack 93 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9300 incorporates 2 hole circular flange & 9310 features elliptical 2 hole fixing. All other models incorporate square flanges. Alternative fixing centers or sizes are available upon request. Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9341 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation Convenient circular, elliptical & rectangular, 2 & 4 hole integral flange socket fitting (1-3/4”, 2-1/4”, 3”, 5”, 7” square flanges) Units with ball ø> ½” incorporate replaceable seals Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)

Omnitrack 93 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9300 incorporates 2 hole circular flange & 9310 features elliptical 2 hole fixing. All other models incorporate square flanges. Alternative fixing centers or sizes are available upon request.

Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9341 ‘SS’ for all stainless steel parts.

LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES.

  • Load capacity from 100 lbs to 10,000 lbs each – any angle of operation
  • Convenient circular, elliptical & rectangular, 2 & 4 hole integral flange socket fitting (1-3/4”, 2-1/4”, 3”, 5”, 7” square flanges)
  • Units with ball Ø> ½” incorporate replaceable seals
  • Service kits available for extended service life
  • Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)
Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number 93 Series
Product Name Flange Socket Heavy Duty Ball Transfer Units
Maximum Load 10000.00 lbs (4535 kg)
Ball Size 0.50 to 3.00 inch (12.7 to 76.2 mm)
Barrel Diameter 0.94 to 6.30 inch (23.8 to 160 mm)
Weight 0.176 to 42.726 lbs (0.0798 to 19.38 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Fit Light Duty Ball Transfer Units - L Series - Omnitrack Corp.
Specs
Maximum Load 135.00 to 1200.00 lbs (61.22 to 544 kg)
Ball Size 0.62 to 1.75 inch (15.87 to 44.45 mm)
Barrel Diameter 0.94 to 2.50 inch (24 to 63.5 mm)
View Details
Drop-In Ball Transfers - MBT-1CS/SS - Hudson Bearings, Inc.
Specs
Maximum Load 200.00 lbs (90.7 kg)
Ball Material Stainless Steel
Mounting Press / Drop In
View Details
Ball Transfers - Med Duty - SKF-703 - Reid Supply
Specs
Maximum Load 661.00 lbs (300 kg)
Ball Size 1.18 inch (30 mm)
Mounting Flange Mount; Press / Drop In; Press Fit w/Flange
View Details