Omnitrack Corp. Flange Mounted Heavy Duty Ball Transfer Units 92 Series

Description
Omnitrack 92 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9200 incorporates 2 hole circular flange & 9210 features elliptical 2 hole fixing. All other models incorporate square flanges. Alternative fixing centers or sizes are available upon request. Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9260 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation Convenient circular, elliptical & rectangular 2 & 4 hole integral flange fitting (1-3/4”, 2-1/4”, 3”, 5”, 7” square flanges) Units with ball ø> ½” incorporate replaceable seals Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)
Description
Omnitrack 92 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9200 incorporates 2 hole circular flange & 9210 features elliptical 2 hole fixing. All other models incorporate square flanges. Alternative fixing centers or sizes are available upon request. Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9260 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation Convenient circular, elliptical & rectangular 2 & 4 hole integral flange fitting (1-3/4”, 2-1/4”, 3”, 5”, 7” square flanges) Units with ball ø> ½” incorporate replaceable seals Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)

Suppliers

Company
Product
Description
Supplier Links
Flange Mounted Heavy Duty Ball Transfer Units - 92 Series - Omnitrack Corp.
Stroud, United Kingdom
Flange Mounted Heavy Duty Ball Transfer Units
92 Series
Flange Mounted Heavy Duty Ball Transfer Units 92 Series
Omnitrack 92 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9200 incorporates 2 hole circular flange & 9210 features elliptical 2 hole fixing. All other models incorporate square flanges. Alternative fixing centers or sizes are available upon request. Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9260 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation Convenient circular, elliptical & rectangular 2 & 4 hole integral flange fitting (1-3/4”, 2-1/4”, 3”, 5”, 7” square flanges) Units with ball ø> ½” incorporate replaceable seals Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)

Omnitrack 92 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9200 incorporates 2 hole circular flange & 9210 features elliptical 2 hole fixing. All other models incorporate square flanges. Alternative fixing centers or sizes are available upon request.

Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9260 ‘SS’ for all stainless steel parts.

LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES.

  • Load capacity from 100 lbs to 10,000 lbs each – any angle of operation
  • Convenient circular, elliptical & rectangular 2 & 4 hole integral flange fitting (1-3/4”, 2-1/4”, 3”, 5”, 7” square flanges)
  • Units with ball Ø> ½” incorporate replaceable seals
  • Service kits available for extended service life
  • Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)
Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number 92 Series
Product Name Flange Mounted Heavy Duty Ball Transfer Units
Maximum Load 18000.00 lbs (8163 kg)
Ball Size 0.50 to 4.00 inch (12.7 to 102 mm)
Barrel Diameter 0.94 to 8.97 inch (23.83 to 228 mm)
Weight 0.176 to 110.121 lbs (0.0798 to 49.94 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Press molded products - PV30S - Links-Japan, LLC
Specs
Maximum Load 66.09 lbs (29.97 kg)
Weight 0.304 lbs (0.1380 kg)
Ball Material SUS440C
View Details
Fixed Ball Transfers Flange Mount - F1 - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.09 inch (27.69 mm)
View Details
Pop-Up Ball Transfer Unit - PW25 - Omnitrack Corp.
Specs
Maximum Load 66.15 lbs (30 kg)
Weight 0.265 lbs (0.1200 kg)
Mounting Press / Drop In
View Details
Ball Transfer Units - 2780424 - RS Components, Ltd.
Bosch Rexroth Corporation
Specs
Maximum Load 33.08 lbs (15 kg)
Ball Size 1.19 inch (30.16 mm)
View Details