Omega Industrial Products Rack Upright Protector 3-1/2" X 12" OM7412

Description
Omega Rack Upright Protector 3-1/2"X12" Protect cables from forklift impact and damage. Provides maximum protection. Only Omega Post-Shield offers your company these six advantages: -Provides maximum without interfering with normal operation -Easy installation. -Protects against both front and side heavy duty impacts. -More durable and cost effective when compared with structural options -Easy to replace if damaged -OSHA approved color scheme creates a highly visible warning to drivers even under low lighting conditions. Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish. All hardware is included. (3/8"X 2-1/4" Floor Anchors)
Description
Omega Rack Upright Protector 3-1/2"X12" Protect cables from forklift impact and damage. Provides maximum protection. Only Omega Post-Shield offers your company these six advantages: -Provides maximum without interfering with normal operation -Easy installation. -Protects against both front and side heavy duty impacts. -More durable and cost effective when compared with structural options -Easy to replace if damaged -OSHA approved color scheme creates a highly visible warning to drivers even under low lighting conditions. Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish. All hardware is included. (3/8"X 2-1/4" Floor Anchors)

Suppliers

Company
Product
Description
Supplier Links
Rack Upright Protector 3-1/2
Saukville, WI, USA
Rack Upright Protector 3-1/2" X 12"
OM7412
Rack Upright Protector 3-1/2" X 12" OM7412
Omega Rack Upright Protector 3-1/2"X12" Protect cables from forklift impact and damage. Provides maximum protection. Only Omega Post-Shield offers your company these six advantages: -Provides maximum without interfering with normal operation -Easy installation. -Protects against both front and side heavy duty impacts. -More durable and cost effective when compared with structural options -Easy to replace if damaged -OSHA approved color scheme creates a highly visible warning to drivers even under low lighting conditions. Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish. All hardware is included. (3/8"X 2-1/4" Floor Anchors)

Omega Rack Upright Protector 3-1/2"X12"

Protect cables from forklift impact and damage. Provides maximum protection.
Only Omega Post-Shield offers your company these six advantages:

  • -Provides maximum without interfering with normal operation
  • -Easy installation.
  • -Protects against both front and side heavy duty impacts.
  • -More durable and cost effective when compared with structural options
  • -Easy to replace if damaged
  • -OSHA approved color scheme creates a highly visible warning to drivers even under low lighting conditions.

Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish.

All hardware is included. (3/8"X 2-1/4" Floor Anchors)

Supplier's Site

Technical Specifications

  Omega Industrial Products
Product Category Guardrails and Railings
Product Number OM7412
Product Name Rack Upright Protector 3-1/2" X 12"
Unlock Full Specs
to access all available technical data

Similar Products

SAF-T-Gard - Guard Rails - HR2CE - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Type Guardrail System
Standards BOCA
Height 3.5 ft (10.67 dm)
View Details
Safety Rail System - FabRail - FabEnCo, Inc.
Specs
Type Pipe Railing; Walkway Railing; Warehouse Railing
Standards OSHA
View Details
Quick-Ship Safety Hand Rail -  - MiTek Inc
Specs
Type Guardrail System; Handrail; Warehouse Railing
Material Steel
Standards IBC
View Details
Ornamental Railing -  - GAF
Specs
Type Architectural Railing; Balcony Railing; Decking Railing; Walkway Railing
Material Steel
Height 2.67 to 3 ft (8.13 to 9.14 dm)
View Details