Omega Industrial Products Rg Floor Angle 6"x4"x1/2" Angle - 10 Foot Length OM7010

Description
Omega Floor Angle 6"X4"X1/2" Angle - 10 Foot Length (Also used for fillers between Rack Guards OM7026 and OM7042) Floor Angle with Heavy Duty 1/2" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut to size - available in any length. Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish. All hardware is included. (5/8"X4-3/4" Floor Anchors)
Description
Omega Floor Angle 6"X4"X1/2" Angle - 10 Foot Length (Also used for fillers between Rack Guards OM7026 and OM7042) Floor Angle with Heavy Duty 1/2" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut to size - available in any length. Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish. All hardware is included. (5/8"X4-3/4" Floor Anchors)

Suppliers

Company
Product
Description
Supplier Links
Rg Floor Angle 6
Saukville, WI, USA
Rg Floor Angle 6"x4"x1/2" Angle - 10 Foot Length
OM7010
Rg Floor Angle 6"x4"x1/2" Angle - 10 Foot Length OM7010
Omega Floor Angle 6"X4"X1/2" Angle - 10 Foot Length (Also used for fillers between Rack Guards OM7026 and OM7042) Floor Angle with Heavy Duty 1/2" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut to size - available in any length. Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish. All hardware is included. (5/8"X4-3/4" Floor Anchors)

Omega Floor Angle
6"X4"X1/2" Angle - 10 Foot Length
(Also used for fillers between Rack Guards OM7026 and OM7042)
Floor Angle with Heavy Duty 1/2" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut to size - available in any length.

Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish.

All hardware is included. (5/8"X4-3/4" Floor Anchors)

Supplier's Site

Technical Specifications

  Omega Industrial Products
Product Category Guardrails and Railings
Product Number OM7010
Product Name Rg Floor Angle 6"x4"x1/2" Angle - 10 Foot Length
Unlock Full Specs
to access all available technical data

Similar Products

SAF-T-Gard - Guard Rails - HR2S - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Type Guardrail System
Standards BOCA
Height 3.5 ft (10.67 dm)
View Details
Safety Rail System - FabRail - FabEnCo, Inc.
Specs
Type Pipe Railing; Walkway Railing; Warehouse Railing
Standards OSHA
View Details
Industrial Safety Guard Rails -  - MiTek Inc
Specs
Type Guardrail System; Handrail; Warehouse Railing
Material Steel
Height 1.42 to 3.58 ft (4.32 to 10.92 dm)
View Details
Ornamental Railing -  - GAF
Specs
Type Architectural Railing; Balcony Railing; Decking Railing; Walkway Railing
Material Steel
Height 2.67 to 3 ft (8.13 to 9.14 dm)
View Details