Omega Industrial Products Rg Floor Angle 3"x3"x3/8" Angle - 5 Foot Length OM7006

Description
Omega Floor Angle 3"X3"X3/8" Angle - 5 Foot Length Floor Angle with Heavy Duty 3/8" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut to size - available in any length. Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish. All hardware is included. (5/8"X4-3/4" Floor Anchors)
Description
Omega Floor Angle 3"X3"X3/8" Angle - 5 Foot Length Floor Angle with Heavy Duty 3/8" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut to size - available in any length. Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish. All hardware is included. (5/8"X4-3/4" Floor Anchors)

Suppliers

Company
Product
Description
Supplier Links
Rg Floor Angle 3
Saukville, WI, USA
Rg Floor Angle 3"x3"x3/8" Angle - 5 Foot Length
OM7006
Rg Floor Angle 3"x3"x3/8" Angle - 5 Foot Length OM7006
Omega Floor Angle 3"X3"X3/8" Angle - 5 Foot Length Floor Angle with Heavy Duty 3/8" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut to size - available in any length. Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish. All hardware is included. (5/8"X4-3/4" Floor Anchors)

Omega Floor Angle
3"X3"X3/8" Angle - 5 Foot Length

Floor Angle with Heavy Duty 3/8" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut to size - available in any length.

Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish.

All hardware is included. (5/8"X4-3/4" Floor Anchors)

Supplier's Site

Technical Specifications

  Omega Industrial Products
Product Category Guardrails and Railings
Product Number OM7006
Product Name Rg Floor Angle 3"x3"x3/8" Angle - 5 Foot Length
Unlock Full Specs
to access all available technical data

Similar Products

Slip Resistant Handrails - Stainless Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Guardrail System; Walkway Railing; Warehouse Railing
Material Stainless Steel
Standards ADA
View Details
Ornamental Railing -  - GAF
Specs
Type Architectural Railing; Balcony Railing; Decking Railing; Walkway Railing
Material Steel
Height 2.67 to 3 ft (8.13 to 9.14 dm)
View Details