Old Bridge Chemicals, Inc. Copper Sulfate Pentahydrate Fine Crystals

Description
TYPICAL ANALYSIS Copper (Cu) 25.2% minimum Cu Sulfate Pentahydrate 99% minimum Lead (Pb) 25 ppm maximum Iron (Fe) 250 ppm maximum Cadmium (Cd) 3 ppm maximum Arsenic (As) 2 ppm maximum Chromium (Cr) 25 ppm maximum Antimony (Sb) 3 ppm maximum Mesh – Fine Crystals All – 30 mesh Notes: ppm – parts per million
Description
TYPICAL ANALYSIS Copper (Cu) 25.2% minimum Cu Sulfate Pentahydrate 99% minimum Lead (Pb) 25 ppm maximum Iron (Fe) 250 ppm maximum Cadmium (Cd) 3 ppm maximum Arsenic (As) 2 ppm maximum Chromium (Cr) 25 ppm maximum Antimony (Sb) 3 ppm maximum Mesh – Fine Crystals All – 30 mesh Notes: ppm – parts per million

Suppliers

Company
Product
Description
Supplier Links
Old Bridge, NJ, USA
Copper Sulfate Pentahydrate
Fine Crystals
Copper Sulfate Pentahydrate Fine Crystals
TYPICAL ANALYSIS Copper (Cu) 25.2% minimum Cu Sulfate Pentahydrate 99% minimum Lead (Pb) 25 ppm maximum Iron (Fe) 250 ppm maximum Cadmium (Cd) 3 ppm maximum Arsenic (As) 2 ppm maximum Chromium (Cr) 25 ppm maximum Antimony (Sb) 3 ppm maximum Mesh – Fine Crystals All – 30 mesh Notes: ppm – parts per million

TYPICAL ANALYSIS

Copper (Cu)25.2% minimum
Cu Sulfate Pentahydrate99% minimum
Lead (Pb)25 ppm maximum
Iron (Fe)250 ppm maximum
Cadmium (Cd)3 ppm maximum
Arsenic (As)2 ppm maximum
Chromium (Cr)25 ppm maximum
Antimony (Sb)3 ppm maximum
Mesh – Fine CrystalsAll – 30 mesh

Notes:
ppm – parts per million

Supplier's Site

Technical Specifications

  Old Bridge Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number Fine Crystals
Product Name Copper Sulfate Pentahydrate
Type Solid State
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238219 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
 - Chromium Oxide Green - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; SPECIALTY CHEMICALS
Chemical Name Chromium Oxide Green
Chemical Formula Cr2O3
View Details
Old Bridge Chemicals, Inc.
Specs
Chemical Name Zinc Orthophosphate
State of Matter Liquids
View Details
CITRIC ACID, ANHYDROUS REAGENT (ACS) -  - GFS Chemicals, Inc.
Specs
Acids All Inorganic Acids
Chemical Formula HOOCCH2C(OH)(COOH)CH2COOH
CAS Number 77-92-9
View Details