Oil-Rite Corp. (Formerly B966-25), Oil Reservoir, 1 gal Acrylic, 1/8” Female NPT Outlet, 5/8"-18 Thread for Remote Mounting B966-1286AB1W

Description
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting. The diameter of the reservoir is 5 1/2” and total height is 14 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).
Description
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting. The diameter of the reservoir is 5 1/2” and total height is 14 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).

Suppliers

Company
Product
Description
Supplier Links
(Formerly B966-25), Oil Reservoir, 1 gal Acrylic, 1/8” Female NPT Outlet, 5/8
Manitowoc, WI, United States
(Formerly B966-25), Oil Reservoir, 1 gal Acrylic, 1/8” Female NPT Outlet, 5/8"-18 Thread for Remote Mounting
B966-1286AB1W
(Formerly B966-25), Oil Reservoir, 1 gal Acrylic, 1/8” Female NPT Outlet, 5/8"-18 Thread for Remote Mounting B966-1286AB1W
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting. The diameter of the reservoir is 5 1/2” and total height is 14 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).

Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.

This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting. The diameter of the reservoir is 5 1/2” and total height is 14 3/4”.

Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B966-1286AB1W
Product Name (Formerly B966-25), Oil Reservoir, 1 gal Acrylic, 1/8” Female NPT Outlet, 5/8"-18 Thread for Remote Mounting
Reservoir Capacity 1 gallons (3.79 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details
1/2 Gallon Pressurized Grease Reservoir - B3109-1 - Oil-Rite Corp.
Specs
Reservoir Capacity 0.5000 gallons (1.89 liters)
View Details