Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.
This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 5 1/2” and total height is 14 3/4”.
Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).
| Oil-Rite Corp. | |
|---|---|
| Product Category | Hydraulic Reservoirs |
| Product Number | B966-1284AB1W |
| Product Name | (Formerly B966-17), Oil Reservoir, 1 gal Acrylic, 1/2” Male NPT, Pipe Mount |
| Reservoir Capacity | 1 gallons (3.79 liters) |