Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.
This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting. The diameter of the reservoir is 5 1/2” and total height is 9 3/4”.
Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).
| Oil-Rite Corp. | |
|---|---|
| Product Category | Hydraulic Reservoirs |
| Product Number | B966-0646AB1W |
| Product Name | (Formerly B966-24), Oil Reservoir, 1/2 gal Acrylic, 1/8” Female NPT Outlet, 5/8"-18 Thread for Remote Mounting |
| Reservoir Capacity | 0.5000 gallons (1.89 liters) |