Oil-Rite Corp. (Formerly B966-12-S01), Oil Reservoir with Filter, 1 pt Acrylic, 1/4" Male NPT B966-0162AB2W

Description
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N seals, plated steel tie rods, and aluminum alloy top and bottom plates. A 100 mesh aluminum filter helps prevents debris from entering the liquid stream. There is a plated steel 1/4” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 3 1/2” and total height is 6 5/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.
Description
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N seals, plated steel tie rods, and aluminum alloy top and bottom plates. A 100 mesh aluminum filter helps prevents debris from entering the liquid stream. There is a plated steel 1/4” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 3 1/2” and total height is 6 5/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B966-12-S01), Oil Reservoir with Filter, 1 pt Acrylic, 1/4
Manitowoc, WI, United States
(Formerly B966-12-S01), Oil Reservoir with Filter, 1 pt Acrylic, 1/4" Male NPT
B966-0162AB2W
(Formerly B966-12-S01), Oil Reservoir with Filter, 1 pt Acrylic, 1/4" Male NPT B966-0162AB2W
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N seals, plated steel tie rods, and aluminum alloy top and bottom plates. A 100 mesh aluminum filter helps prevents debris from entering the liquid stream. There is a plated steel 1/4” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 3 1/2” and total height is 6 5/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality.

The durable acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N seals, plated steel tie rods, and aluminum alloy top and bottom plates. A 100 mesh aluminum filter helps prevents debris from entering the liquid stream. There is a plated steel 1/4” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 3 1/2” and total height is 6 5/16”.

Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B966-0162AB2W
Product Name (Formerly B966-12-S01), Oil Reservoir with Filter, 1 pt Acrylic, 1/4" Male NPT
Reservoir Capacity 0.1250 gallons (0.4732 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details
(Formerly B966-71), Oil Reservoir, 9 oz Pyrex, 1/8” Female NPT Outlet, 5/8
Specs
Reservoir Capacity 0.0703 gallons (0.2662 liters)
Material Plastic
Mounting Style Remote Mounting
View Details