Oil Reservoirs, or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.
This Pyrex reservoir with an aluminum alloy base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/4” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 2” and total height is 3 7/8”.
Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).
| Oil-Rite Corp. | |
|---|---|
| Product Category | Hydraulic Reservoirs |
| Product Number | B966-0022PB1W |
| Product Name | (Formerly B966-54), Oil Reservoir, 2 1/2 oz Pyrex, 1/4” Male NPT, Pipe Mount |
| Reservoir Capacity | 0.0195 gallons (0.0739 liters) |