Oil-Rite Corp. Round Brush 1" Stainless Steel Bristles, 5/16"-24 Female Inlet B536-8

Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush has an aluminum holder with a 5/16"-24 female thread to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. B536-7). It can be used as a replacement brush with Round Shank Brush models A2256, A2257, A2260, and Round Valve Brush models A2261, B1008, B1049, and B1009.
Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush has an aluminum holder with a 5/16"-24 female thread to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. B536-7). It can be used as a replacement brush with Round Shank Brush models A2256, A2257, A2260, and Round Valve Brush models A2261, B1008, B1049, and B1009.

Suppliers

Company
Product
Description
Supplier Links
Round Brush 1
Manitowoc, WI, United States
Round Brush 1" Stainless Steel Bristles, 5/16"-24 Female Inlet
B536-8
Round Brush 1" Stainless Steel Bristles, 5/16"-24 Female Inlet B536-8
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush has an aluminum holder with a 5/16"-24 female thread to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. B536-7). It can be used as a replacement brush with Round Shank Brush models A2256, A2257, A2260, and Round Valve Brush models A2261, B1008, B1049, and B1009.

Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Round Brush has an aluminum holder with a 5/16"-24 female thread to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. B536-7).

It can be used as a replacement brush with Round Shank Brush models A2256, A2257, A2260, and Round Valve Brush models A2261, B1008, B1049, and B1009.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B536-8
Product Name Round Brush 1" Stainless Steel Bristles, 5/16"-24 Female Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Heavy Duty Tube Brushes - 05440 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 18 inch (457 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details