Oil-Rite Corp. Round Brush 1 1/2" Nylon Bristles, 1/8" Female NPT Inlet B536-26

Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line.The bristles are nylon (stainless steel is also available, part no. B536-27).
Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line.The bristles are nylon (stainless steel is also available, part no. B536-27).

Suppliers

Company
Product
Description
Supplier Links
Round Brush 1 1/2
Manitowoc, WI, United States
Round Brush 1 1/2" Nylon Bristles, 1/8" Female NPT Inlet
B536-26
Round Brush 1 1/2" Nylon Bristles, 1/8" Female NPT Inlet B536-26
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line.The bristles are nylon (stainless steel is also available, part no. B536-27).

Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line.The bristles are nylon (stainless steel is also available, part no. B536-27).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B536-26
Product Name Round Brush 1 1/2" Nylon Bristles, 1/8" Female NPT Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Side Tuft Cleaning Brushes - 05871 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 2.25 inch (57.15 mm)
View Details
Therm-L-Brush™ - F545CLA40BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
Beveled fiberglass Wheel - AE0076 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details