Oil-Rite Corp. Round Brush 5/8" Nylon, 1/8" Female NPT Inlet B536-16

Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line. The bristles are nylon (stainless steel is also available, part no. B536-17).
Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line. The bristles are nylon (stainless steel is also available, part no. B536-17).

Suppliers

Company
Product
Description
Supplier Links
Round Brush 5/8
Manitowoc, WI, United States
Round Brush 5/8" Nylon, 1/8" Female NPT Inlet
B536-16
Round Brush 5/8" Nylon, 1/8" Female NPT Inlet B536-16
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line. The bristles are nylon (stainless steel is also available, part no. B536-17).

Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line. The bristles are nylon (stainless steel is also available, part no. B536-17).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B536-16
Product Name Round Brush 5/8" Nylon, 1/8" Female NPT Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Power Tube Brushes - 05246 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 5 inch (127 mm)
View Details