Oil-Rite Corp. Yellow Color Key, Clear View Oil Reservoir, 1/2 gal Pyrex, 1/8" Female NPT Outlet, 5/8-18 Thread for Remote Mounting B5166-064PBRYW

Description
Color Key Reservoirs are also called oil cups and use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features a Pyrex (glass) reservoir. The lightweight and durable endplates are made from yellow polypropylene. The item is also available in red, blue and green. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/8" female NPT outlet and 5/8"-18 thread for remote mounting. The diameter of the reservoir is 5 1/2" and the overall height of the unit is 11 1/8". This lubricator is suitable for temperatures up to 185° F. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves). Some of the advantages of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals. Frequency of Maintenance Checks Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections. Branding/Esthetics Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Color Key Reservoirs are also called oil cups and use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features a Pyrex (glass) reservoir. The lightweight and durable endplates are made from yellow polypropylene. The item is also available in red, blue and green. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/8" female NPT outlet and 5/8"-18 thread for remote mounting. The diameter of the reservoir is 5 1/2" and the overall height of the unit is 11 1/8". This lubricator is suitable for temperatures up to 185° F. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves). Some of the advantages of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals. Frequency of Maintenance Checks Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections. Branding/Esthetics Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Yellow Color Key, Clear View Oil Reservoir, 1/2 gal Pyrex, 1/8
Manitowoc, WI, United States
Yellow Color Key, Clear View Oil Reservoir, 1/2 gal Pyrex, 1/8" Female NPT Outlet, 5/8-18 Thread for Remote Mounting
B5166-064PBRYW
Yellow Color Key, Clear View Oil Reservoir, 1/2 gal Pyrex, 1/8" Female NPT Outlet, 5/8-18 Thread for Remote Mounting B5166-064PBRYW
Color Key Reservoirs are also called oil cups and use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features a Pyrex (glass) reservoir. The lightweight and durable endplates are made from yellow polypropylene. The item is also available in red, blue and green. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/8" female NPT outlet and 5/8"-18 thread for remote mounting. The diameter of the reservoir is 5 1/2" and the overall height of the unit is 11 1/8". This lubricator is suitable for temperatures up to 185° F. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves). Some of the advantages of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals. Frequency of Maintenance Checks Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections. Branding/Esthetics Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Color Key Reservoirs are also called oil cups and use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features a Pyrex (glass) reservoir. The lightweight and durable endplates are made from yellow polypropylene. The item is also available in red, blue and green. Maximum fluid visibility is achieved by eliminating the center post common to many reservoirs.
The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/8" female NPT outlet and 5/8"-18 thread for remote mounting.
The diameter of the reservoir is 5 1/2" and the overall height of the unit is 11 1/8". This lubricator is suitable for temperatures up to 185° F.
Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).
Some of the advantages of Color Key products are:

Identification of Fluid Type
Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid.

Highlight a Monitored Point
Fluid levels need monitoring, but can be easily overlooked as just another part of a much larger and complex piece of machinery. A colored reservoir can stand out from the surrounding components and draw the attention of operators and maintenance individuals.

Frequency of Maintenance Checks
Fluids may be consumed at different rates and may require more or less frequent inspection. Color coding a reservoir can serve as a simple method for prioritizing or scheduling inspections.

Branding/Esthetics
Colored reservoirs can be coordinated with colors on the original equipment, accentuate the equipment’s brand, or complement the factory’s logo and color scheme.
NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B5166-064PBRYW
Product Name Yellow Color Key, Clear View Oil Reservoir, 1/2 gal Pyrex, 1/8" Female NPT Outlet, 5/8-18 Thread for Remote Mounting
Reservoir Capacity 0.5000 gallons (1.89 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61751 - Jergens, Inc.
Specs
Reservoir Capacity 0.2381 gallons (0.9013 liters)
View Details
(Formerly YB3186-7), Oil Reservoir with Filter, 1/2 gal Acrylic, 1/2
Specs
Reservoir Capacity 0.5000 gallons (1.89 liters)
Material Plastic
Mounting Style Pipe Mounting
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details