Oil-Rite Corp. Clear View Oil Reservoir, 9 oz Pyrex, 1/8” Female NPT Outlet, 5/8”-18 Thread for Remote Mounting B4466-009PBRW

Description
Clear View Oil Reservoirs (Oil Cups) use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/8” female NPT outlet and 5/8”-18 thread for remote mounting. The unit features an aluminum swivel fill cap. The cap swings clear of the opening but stays attached so it can’t be misplaced. The diameter of the reservoir is 3 1/2” and the overall height of the unit is 5 1/4”. This lubricator is suitable for temperatures up to 225° F. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves). NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Clear View Oil Reservoirs (Oil Cups) use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/8” female NPT outlet and 5/8”-18 thread for remote mounting. The unit features an aluminum swivel fill cap. The cap swings clear of the opening but stays attached so it can’t be misplaced. The diameter of the reservoir is 3 1/2” and the overall height of the unit is 5 1/4”. This lubricator is suitable for temperatures up to 225° F. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves). NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Clear View Oil Reservoir, 9 oz Pyrex, 1/8” Female NPT Outlet, 5/8”-18 Thread for Remote Mounting - B4466-009PBRW - Oil-Rite Corp.
Manitowoc, WI, United States
Clear View Oil Reservoir, 9 oz Pyrex, 1/8” Female NPT Outlet, 5/8”-18 Thread for Remote Mounting
B4466-009PBRW
Clear View Oil Reservoir, 9 oz Pyrex, 1/8” Female NPT Outlet, 5/8”-18 Thread for Remote Mounting B4466-009PBRW
Clear View Oil Reservoirs (Oil Cups) use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/8” female NPT outlet and 5/8”-18 thread for remote mounting. The unit features an aluminum swivel fill cap. The cap swings clear of the opening but stays attached so it can’t be misplaced. The diameter of the reservoir is 3 1/2” and the overall height of the unit is 5 1/4”. This lubricator is suitable for temperatures up to 225° F. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves). NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Clear View Oil Reservoirs (Oil Cups) use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs.

The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/8” female NPT outlet and 5/8”-18 thread for remote mounting.

The unit features an aluminum swivel fill cap. The cap swings clear of the opening but stays attached so it can’t be misplaced.

The diameter of the reservoir is 3 1/2” and the overall height of the unit is 5 1/4”. This lubricator is suitable for temperatures up to 225° F.

Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).

NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B4466-009PBRW
Product Name Clear View Oil Reservoir, 9 oz Pyrex, 1/8” Female NPT Outlet, 5/8”-18 Thread for Remote Mounting
Reservoir Capacity 0.0703 gallons (0.2662 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61751 - Jergens, Inc.
Specs
Reservoir Capacity 0.2381 gallons (0.9013 liters)
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details
Wall Mounting Acrylic Reservoir, 1 gal, With Filter - B2886-7 - Oil-Rite Corp.
Specs
Reservoir Capacity 1 gallons (3.79 liters)
Material Plastic
Mounting Style Wall
View Details