Clear View Oil Reservoirs (Oil Cups) use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs.
The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/4” male NPT outlet to mount directly to a pipe.
The unit features an aluminum swivel fill cap. The cap swings clear of the opening but stays attached so it can’t be misplaced.
The diameter of the reservoir is 2 1/2” and the overall height of the unit is 4 1/16”. This lubricator is suitable for temperatures up to 225° F.
Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).
NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
| Oil-Rite Corp. | |
|---|---|
| Product Category | Hydraulic Reservoirs |
| Product Number | B4466-002PB2W |
| Product Name | Clear View Oil Reservoir, 2 1/2 oz Pyrex, 1/4” Male NPT, Pipe Mount |
| Reservoir Capacity | 0.0195 gallons (0.0739 liters) |