Oil-Rite Corp. Reservoir with Filter and Low Level Safety Switch, 1/2 gal Acrylic Reservoir, 1/2” Male NPT B3177-7

Description
Reservoirs with Filter and Low Level Safety Switch use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. They allow visual observation of liquid level and clarity. This lubricator features a filter and low level safety switch that can be used to actuate warning devices or shut off a machine when lubricant levels become too low. The durable, shatterproof acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N seals, plated steel tie rods, and aluminum alloy top and bottom plates. A 100 mesh aluminum filter prevents debris from entering the liquid stream. The low level safety switch has a polypropylene float. The approximate usable oil level to the switch actuation point is 13/64”. The circuit is completed when the switch reaches the low level point. The 18 GA wire leads are 10” long. There is a 1/2” NPSM connection for conduit. The outlet is 1/2” male NPT. The diameter of the reservoir is 5 1/2” and total height of the unit is 9 13/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).
Description
Reservoirs with Filter and Low Level Safety Switch use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. They allow visual observation of liquid level and clarity. This lubricator features a filter and low level safety switch that can be used to actuate warning devices or shut off a machine when lubricant levels become too low. The durable, shatterproof acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N seals, plated steel tie rods, and aluminum alloy top and bottom plates. A 100 mesh aluminum filter prevents debris from entering the liquid stream. The low level safety switch has a polypropylene float. The approximate usable oil level to the switch actuation point is 13/64”. The circuit is completed when the switch reaches the low level point. The 18 GA wire leads are 10” long. There is a 1/2” NPSM connection for conduit. The outlet is 1/2” male NPT. The diameter of the reservoir is 5 1/2” and total height of the unit is 9 13/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).

Suppliers

Company
Product
Description
Supplier Links
Reservoir with Filter and Low Level Safety Switch, 1/2 gal Acrylic Reservoir, 1/2” Male NPT - B3177-7 - Oil-Rite Corp.
Manitowoc, WI, United States
Reservoir with Filter and Low Level Safety Switch, 1/2 gal Acrylic Reservoir, 1/2” Male NPT
B3177-7
Reservoir with Filter and Low Level Safety Switch, 1/2 gal Acrylic Reservoir, 1/2” Male NPT B3177-7
Reservoirs with Filter and Low Level Safety Switch use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. They allow visual observation of liquid level and clarity. This lubricator features a filter and low level safety switch that can be used to actuate warning devices or shut off a machine when lubricant levels become too low. The durable, shatterproof acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N seals, plated steel tie rods, and aluminum alloy top and bottom plates. A 100 mesh aluminum filter prevents debris from entering the liquid stream. The low level safety switch has a polypropylene float. The approximate usable oil level to the switch actuation point is 13/64”. The circuit is completed when the switch reaches the low level point. The 18 GA wire leads are 10” long. There is a 1/2” NPSM connection for conduit. The outlet is 1/2” male NPT. The diameter of the reservoir is 5 1/2” and total height of the unit is 9 13/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).

Reservoirs with Filter and Low Level Safety Switch use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. They allow visual observation of liquid level and clarity. This lubricator features a filter and low level safety switch that can be used to actuate warning devices or shut off a machine when lubricant levels become too low.

The durable, shatterproof acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N seals, plated steel tie rods, and aluminum alloy top and bottom plates. A 100 mesh aluminum filter prevents debris from entering the liquid stream. The low level safety switch has a polypropylene float. The approximate usable oil level to the switch actuation point is 13/64”. The circuit is completed when the switch reaches the low level point. The 18 GA wire leads are 10” long. There is a 1/2” NPSM connection for conduit. The outlet is 1/2” male NPT. The diameter of the reservoir is 5 1/2” and total height of the unit is 9 13/16”.

Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B3177-7
Product Name Reservoir with Filter and Low Level Safety Switch, 1/2 gal Acrylic Reservoir, 1/2” Male NPT
Reservoir Capacity 0.5000 gallons (1.89 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61751 - Jergens, Inc.
Specs
Reservoir Capacity 0.2381 gallons (0.9013 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details
Clear View Oil Reservoir, 5 oz Acrylic, 1/4” Male NPT, Pipe Mount - B4466-005AB2W - Oil-Rite Corp.
Specs
Reservoir Capacity 0.0391 gallons (0.1479 liters)
Material Plastic
Mounting Style Pipe Mounting
View Details