Oil-Rite Corp. 1/2 Gallon Pressurized Grease Reservoir B3109-1

Description
This reservoir is designed for use with PurgeX grease pumps. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. There is a built in air regulator and pressure gauge for easy adjustment. This 1/2 gallon fiberglass and aluminum reservoir is designed for 100 PSI operating pressure. A safety relief valve is set at 120 PSI to prevent over-pressurization. Buna-N seals are used. The unit withstands temperatures up to 120° F. There is a 1/4” female NPT air inlet. There are (3) 1/4” Female NPT grease outlets, (2) are provided with pipe plugs. A zerk grease fitting allows the reservoir to be filled quickly and easily. The reservoir can be mounted with the attached brackets using the (4) 13/32” dia mounting holes. The total length of the unit is 15 1/2", total width is 4 1/2,” and height is 6” including the regulator. The unit can be mounted horizontally or vertically (with the grease side down). Because grease tends to be slow-moving even when under pressure, the distance between the reservoir and PurgeX pump should be as short as possible.
Description
This reservoir is designed for use with PurgeX grease pumps. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. There is a built in air regulator and pressure gauge for easy adjustment. This 1/2 gallon fiberglass and aluminum reservoir is designed for 100 PSI operating pressure. A safety relief valve is set at 120 PSI to prevent over-pressurization. Buna-N seals are used. The unit withstands temperatures up to 120° F. There is a 1/4” female NPT air inlet. There are (3) 1/4” Female NPT grease outlets, (2) are provided with pipe plugs. A zerk grease fitting allows the reservoir to be filled quickly and easily. The reservoir can be mounted with the attached brackets using the (4) 13/32” dia mounting holes. The total length of the unit is 15 1/2", total width is 4 1/2,” and height is 6” including the regulator. The unit can be mounted horizontally or vertically (with the grease side down). Because grease tends to be slow-moving even when under pressure, the distance between the reservoir and PurgeX pump should be as short as possible.

Suppliers

Company
Product
Description
Supplier Links
1/2 Gallon Pressurized Grease Reservoir - B3109-1 - Oil-Rite Corp.
Manitowoc, WI, United States
1/2 Gallon Pressurized Grease Reservoir
B3109-1
1/2 Gallon Pressurized Grease Reservoir B3109-1
This reservoir is designed for use with PurgeX grease pumps. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. There is a built in air regulator and pressure gauge for easy adjustment. This 1/2 gallon fiberglass and aluminum reservoir is designed for 100 PSI operating pressure. A safety relief valve is set at 120 PSI to prevent over-pressurization. Buna-N seals are used. The unit withstands temperatures up to 120° F. There is a 1/4” female NPT air inlet. There are (3) 1/4” Female NPT grease outlets, (2) are provided with pipe plugs. A zerk grease fitting allows the reservoir to be filled quickly and easily. The reservoir can be mounted with the attached brackets using the (4) 13/32” dia mounting holes. The total length of the unit is 15 1/2", total width is 4 1/2,” and height is 6” including the regulator. The unit can be mounted horizontally or vertically (with the grease side down). Because grease tends to be slow-moving even when under pressure, the distance between the reservoir and PurgeX pump should be as short as possible.

This reservoir is designed for use with PurgeX grease pumps. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. There is a built in air regulator and pressure gauge for easy adjustment.

This 1/2 gallon fiberglass and aluminum reservoir is designed for 100 PSI operating pressure. A safety relief valve is set at 120 PSI to prevent over-pressurization. Buna-N seals are used. The unit withstands temperatures up to 120° F.

There is a 1/4” female NPT air inlet. There are (3) 1/4” Female NPT grease outlets, (2) are provided with pipe plugs. A zerk grease fitting allows the reservoir to be filled quickly and easily.

The reservoir can be mounted with the attached brackets using the (4) 13/32” dia mounting holes. The total length of the unit is 15 1/2", total width is 4 1/2,” and height is 6” including the regulator. The unit can be mounted horizontally or vertically (with the grease side down). Because grease tends to be slow-moving even when under pressure, the distance between the reservoir and PurgeX pump should be as short as possible.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B3109-1
Product Name 1/2 Gallon Pressurized Grease Reservoir
Reservoir Capacity 0.5000 gallons (1.89 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details
(formerly B966-70), Oil Reservoir, 5 oz Pyrex, 1/8” Female NPT Outlet, 5/8
Specs
Reservoir Capacity 0.0391 gallons (0.1479 liters)
Material Plastic
Mounting Style Remote Mounting
View Details