Oil-Rite Corp. Angled Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet B310-5X-SS

Description
This Valve Brush is at a 45° angle. It features 5 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B310-5X-NY). The total width of the brush is 11 1/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (5) replacement brushes, part no. B579-3.
Description
This Valve Brush is at a 45° angle. It features 5 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B310-5X-NY). The total width of the brush is 11 1/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (5) replacement brushes, part no. B579-3.

Suppliers

Company
Product
Description
Supplier Links
Angled Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4
Manitowoc, WI, United States
Angled Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet
B310-5X-SS
Angled Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet B310-5X-SS
This Valve Brush is at a 45° angle. It features 5 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B310-5X-NY). The total width of the brush is 11 1/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (5) replacement brushes, part no. B579-3.

This Valve Brush is at a 45° angle. It features 5 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B310-5X-NY). The total width of the brush is 11 1/4".

The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (5) replacement brushes, part no. B579-3.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B310-5X-SS
Product Name Angled Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

ProSeal Brush - F580CLA15PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Valve Brush, 9” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-4X-SS - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament - 0130300 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.31 inch (58.72 mm)
View Details
K3020S, 3 Inch Knot Wheel - 42008 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details