Oil-Rite Corp. Valve Brush, 11 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet B309-5X01

Description
This Valve Brush features 5 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B309-5X00). The total width of the brush is 11 1/4” and total height of is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (5) replacement brushes, part no. B579-2.
Description
This Valve Brush features 5 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B309-5X00). The total width of the brush is 11 1/4” and total height of is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (5) replacement brushes, part no. B579-2.

Suppliers

Company
Product
Description
Supplier Links
Valve Brush, 11 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-5X01 - Oil-Rite Corp.
Manitowoc, WI, United States
Valve Brush, 11 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet
B309-5X01
Valve Brush, 11 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet B309-5X01
This Valve Brush features 5 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B309-5X00). The total width of the brush is 11 1/4” and total height of is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (5) replacement brushes, part no. B579-2.

This Valve Brush features 5 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B309-5X00). The total width of the brush is 11 1/4” and total height of is 4 15/16”.

The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (5) replacement brushes, part no. B579-2.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B309-5X01
Product Name Valve Brush, 11 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Valve Brush, 9” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-4X01 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Detroit Diesel Overhaul Automotive Brushes - DD3-N - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
Mounting None or Handheld
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details