Oil-Rite Corp. Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet B309-1X02

Description
This Valve Brush features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B309-1X00). The total width of the brush is 2 1/4” and total height of is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush that slides into the holder is readily available, part no. B579-3.
Description
This Valve Brush features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B309-1X00). The total width of the brush is 2 1/4” and total height of is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush that slides into the holder is readily available, part no. B579-3.

Suppliers

Company
Product
Description
Supplier Links
Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-1X02 - Oil-Rite Corp.
Manitowoc, WI, United States
Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet
B309-1X02
Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet B309-1X02
This Valve Brush features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B309-1X00). The total width of the brush is 2 1/4” and total height of is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush that slides into the holder is readily available, part no. B579-3.

This Valve Brush features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B309-1X00). The total width of the brush is 2 1/4” and total height of is 4 15/16”.

The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush that slides into the holder is readily available, part no. B579-3.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B309-1X02
Product Name Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0116900 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
Custom Inverted Spiral Brush - ISD1 - Sealeze
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 2.85 to ? inch (72.39 to ? mm)
View Details