Oil-Rite Corp. Wall Mounting Acrylic Reservoir, 2 gal B2886-4

Description
Acrylic Reservoirs dispense liquid by gravity. They are designed to serve as central reservoirs of oiling systems. This full flow 2 gal acrylic reservoir allows visual observation of liquid clarity. The reservoir is vented to ensure proper flow and prevent airlock. The unit tolerates temperatures up to 160° F. The top and bottom plates are aluminum alloy and Buna-N seals are used (Viton seals are available upon request). There is a 1 1/2” plated steel self closing filler cap and a 1/8” female NPT outlet. The unit is also available with a filter (part no. B2886-8). The reservoir can be wall mounted with the attached brackets using the (4) 13/32” dia mounting holes. The unit extends 6 5/16” from the mounting surface. The width of the unit is 5 3/4" and the overall height is 28 11/32”.
Description
Acrylic Reservoirs dispense liquid by gravity. They are designed to serve as central reservoirs of oiling systems. This full flow 2 gal acrylic reservoir allows visual observation of liquid clarity. The reservoir is vented to ensure proper flow and prevent airlock. The unit tolerates temperatures up to 160° F. The top and bottom plates are aluminum alloy and Buna-N seals are used (Viton seals are available upon request). There is a 1 1/2” plated steel self closing filler cap and a 1/8” female NPT outlet. The unit is also available with a filter (part no. B2886-8). The reservoir can be wall mounted with the attached brackets using the (4) 13/32” dia mounting holes. The unit extends 6 5/16” from the mounting surface. The width of the unit is 5 3/4" and the overall height is 28 11/32”.

Suppliers

Company
Product
Description
Supplier Links
Wall Mounting Acrylic Reservoir, 2 gal - B2886-4 - Oil-Rite Corp.
Manitowoc, WI, United States
Wall Mounting Acrylic Reservoir, 2 gal
B2886-4
Wall Mounting Acrylic Reservoir, 2 gal B2886-4
Acrylic Reservoirs dispense liquid by gravity. They are designed to serve as central reservoirs of oiling systems. This full flow 2 gal acrylic reservoir allows visual observation of liquid clarity. The reservoir is vented to ensure proper flow and prevent airlock. The unit tolerates temperatures up to 160° F. The top and bottom plates are aluminum alloy and Buna-N seals are used (Viton seals are available upon request). There is a 1 1/2” plated steel self closing filler cap and a 1/8” female NPT outlet. The unit is also available with a filter (part no. B2886-8). The reservoir can be wall mounted with the attached brackets using the (4) 13/32” dia mounting holes. The unit extends 6 5/16” from the mounting surface. The width of the unit is 5 3/4" and the overall height is 28 11/32”.

Acrylic Reservoirs dispense liquid by gravity. They are designed to serve as central reservoirs of oiling systems.

This full flow 2 gal acrylic reservoir allows visual observation of liquid clarity. The reservoir is vented to ensure proper flow and prevent airlock. The unit tolerates temperatures up to 160° F. The top and bottom plates are aluminum alloy and Buna-N seals are used (Viton seals are available upon request). There is a 1 1/2” plated steel self closing filler cap and a 1/8” female NPT outlet. The unit is also available with a filter (part no. B2886-8).

The reservoir can be wall mounted with the attached brackets using the (4) 13/32” dia mounting holes. The unit extends 6 5/16” from the mounting surface. The width of the unit is 5 3/4" and the overall height is 28 11/32”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B2886-4
Product Name Wall Mounting Acrylic Reservoir, 2 gal
Reservoir Capacity 2 gallons (7.57 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details
(Formerly B966-22), Oil Reservoir, 1 pt Acrylic, 1/8” Female NPT Outlet, 5/8
Specs
Reservoir Capacity 0.1250 gallons (0.4732 liters)
Material Plastic
Mounting Style Remote Mounting
View Details