Oil-Rite Corp. Square Polycarbonate Reservoir, 1 quart B2747-16

Description
Square Polycarbonate Reservoirs use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This unique square polycarbonate reservoir features an easy-open polypropylene cap. The unit is vented. It is suitable for temperatures up to 225°. Viton seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The reservoir can also be mounted using the (2) 13/64” diameter mounting holes on the built-in polycarbonate bracket. The 1 quart reservoir has 4 3/8” sides and a total height of 6 13/16”.
Description
Square Polycarbonate Reservoirs use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This unique square polycarbonate reservoir features an easy-open polypropylene cap. The unit is vented. It is suitable for temperatures up to 225°. Viton seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The reservoir can also be mounted using the (2) 13/64” diameter mounting holes on the built-in polycarbonate bracket. The 1 quart reservoir has 4 3/8” sides and a total height of 6 13/16”.

Suppliers

Company
Product
Description
Supplier Links
Square Polycarbonate Reservoir, 1 quart - B2747-16 - Oil-Rite Corp.
Manitowoc, WI, United States
Square Polycarbonate Reservoir, 1 quart
B2747-16
Square Polycarbonate Reservoir, 1 quart B2747-16
Square Polycarbonate Reservoirs use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This unique square polycarbonate reservoir features an easy-open polypropylene cap. The unit is vented. It is suitable for temperatures up to 225°. Viton seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The reservoir can also be mounted using the (2) 13/64” diameter mounting holes on the built-in polycarbonate bracket. The 1 quart reservoir has 4 3/8” sides and a total height of 6 13/16”.

Square Polycarbonate Reservoirs use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.

This unique square polycarbonate reservoir features an easy-open polypropylene cap. The unit is vented. It is suitable for temperatures up to 225°. Viton seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The reservoir can also be mounted using the (2) 13/64” diameter mounting holes on the built-in polycarbonate bracket. The 1 quart reservoir has 4 3/8” sides and a total height of 6 13/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B2747-16
Product Name Square Polycarbonate Reservoir, 1 quart
Reservoir Capacity 0.2500 gallons (0.9464 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61751 - Jergens, Inc.
Specs
Reservoir Capacity 0.2381 gallons (0.9013 liters)
View Details
Red Color Key, Clear View Oil Reservoir, 1 gal Acrylic, 1/8
Specs
Reservoir Capacity 1 gallons (3.79 liters)
Material Plastic
Mounting Style Remote Mounting
View Details
Specs
Reservoir Capacity 13.21 gallons (50 liters)
Reservoir Shape Rectangular
Integrated Level Gauge Options Sight
View Details