Square Polycarbonate Reservoirs use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.
This unique square polycarbonate reservoir features an easy-open polypropylene cap. The unit is vented. Viton seals are used. The low level safety switch has a polypropylene float. The circuit is completed when the switch reaches the low level point (normally closed). The 18 GA wire leads are 10” long. There is a 1/2” NPSM connection for conduit.
This reservoir has a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The reservoir can also be mounted using the (2) 13/64” diameter mounting holes on the built-in polycarbonate bracket. The 1 quart reservoir has 4 3/8” sides and a total height of 6 13/16”.
| Oil-Rite Corp. | |
|---|---|
| Product Category | Hydraulic Reservoirs |
| Product Number | B2747-16-S03 |
| Product Name | Square Polycarbonate Reservoir with Low Level Switch, 1 qt |
| Reservoir Capacity | 0.2500 gallons (0.9464 liters) |