Oil-Rite Corp. Over Flow Sight, Acrylic, 9/16" ID Stand Pipe, 1 7/8" Stand Pipe Height, 1/2" Female NPT Inlet, 1/2" Female NPT Outlet B239-1

Description
Over Flow Sights are used in oil lines to allow visual observation of the flow and clarity of the oil. They are often used on large ring oil or reservoir type bearings of steam turbines or gear boxes, but can be used for many other applications. Over Flow Sights are used with low pressure. The liquid flows upward through the bottom inlet, over the center stand pipe, and exits the sight through a side outlet. The chamber is vented with a cap nut. The flow sight withstands temperatures up to 160° F. The body of the flow sight is aluminum alloy and the sight chamber is acrylic (Pyrex is available upon request, for temperatures up to 225° F). The stand pipe is plated steel and measures 1 7/8" in height from the center of the side outlet. Buna-N seals are standard (Viton seals are available upon request). The diameter of the reservoir is 2 23/32”. The longest width of the unit is 3 7/16" and total height is 6 1/4”. The unit is sturdy but can be disassembled for cleaning if required.
Description
Over Flow Sights are used in oil lines to allow visual observation of the flow and clarity of the oil. They are often used on large ring oil or reservoir type bearings of steam turbines or gear boxes, but can be used for many other applications. Over Flow Sights are used with low pressure. The liquid flows upward through the bottom inlet, over the center stand pipe, and exits the sight through a side outlet. The chamber is vented with a cap nut. The flow sight withstands temperatures up to 160° F. The body of the flow sight is aluminum alloy and the sight chamber is acrylic (Pyrex is available upon request, for temperatures up to 225° F). The stand pipe is plated steel and measures 1 7/8" in height from the center of the side outlet. Buna-N seals are standard (Viton seals are available upon request). The diameter of the reservoir is 2 23/32”. The longest width of the unit is 3 7/16" and total height is 6 1/4”. The unit is sturdy but can be disassembled for cleaning if required.

Suppliers

Company
Product
Description
Supplier Links
Over Flow Sight, Acrylic, 9/16
Manitowoc, WI, United States
Over Flow Sight, Acrylic, 9/16" ID Stand Pipe, 1 7/8" Stand Pipe Height, 1/2" Female NPT Inlet, 1/2" Female NPT Outlet
B239-1
Over Flow Sight, Acrylic, 9/16" ID Stand Pipe, 1 7/8" Stand Pipe Height, 1/2" Female NPT Inlet, 1/2" Female NPT Outlet B239-1
Over Flow Sights are used in oil lines to allow visual observation of the flow and clarity of the oil. They are often used on large ring oil or reservoir type bearings of steam turbines or gear boxes, but can be used for many other applications. Over Flow Sights are used with low pressure. The liquid flows upward through the bottom inlet, over the center stand pipe, and exits the sight through a side outlet. The chamber is vented with a cap nut. The flow sight withstands temperatures up to 160° F. The body of the flow sight is aluminum alloy and the sight chamber is acrylic (Pyrex is available upon request, for temperatures up to 225° F). The stand pipe is plated steel and measures 1 7/8" in height from the center of the side outlet. Buna-N seals are standard (Viton seals are available upon request). The diameter of the reservoir is 2 23/32”. The longest width of the unit is 3 7/16" and total height is 6 1/4”. The unit is sturdy but can be disassembled for cleaning if required.

Over Flow Sights are used in oil lines to allow visual observation of the flow and clarity of the oil. They are often used on large ring oil or reservoir type bearings of steam turbines or gear boxes, but can be used for many other applications. Over Flow Sights are used with low pressure. The liquid flows upward through the bottom inlet, over the center stand pipe, and exits the sight through a side outlet. The chamber is vented with a cap nut.

The flow sight withstands temperatures up to 160° F. The body of the flow sight is aluminum alloy and the sight chamber is acrylic (Pyrex is available upon request, for temperatures up to 225° F). The stand pipe is plated steel and measures 1 7/8" in height from the center of the side outlet. Buna-N seals are standard (Viton seals are available upon request). The diameter of the reservoir is 2 23/32”. The longest width of the unit is 3 7/16" and total height is 6 1/4”.

The unit is sturdy but can be disassembled for cleaning if required.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Flow Indicators
Product Number B239-1
Product Name Over Flow Sight, Acrylic, 9/16" ID Stand Pipe, 1 7/8" Stand Pipe Height, 1/2" Female NPT Inlet, 1/2" Female NPT Outlet
Connection Type Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Overflow Sights - Model 825 - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Wafer Sight Flow Indicator - GYW200V-PV - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Flanged
Body Materials PVC
View Details
Over Flow Sight, Pyrex, 9/16
Specs
Connection Type Threaded
Body Materials Other; Pyrex
Thread Size 0.5000 inch (12.7 mm)
View Details
Sight Flow Indicators -  - KADANT
Specs
Flow Indicator Style: Plain (optional feature); Full View (optional feature)
Connection Type Threaded (optional feature); Flanged (optional feature)
Body Materials Iron - Ductile
View Details