Oil-Rite Corp. (Formerly B1748-1), Oil Reservoir, 1 oz Polycarbonate, 1/8” Male NPT, Pipe Mount B1748-0011B1W

Description
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/8” male NPT outlet to mount directly to a pipe. The reservoir diameter is 2” and the total height of the unit is 3". Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).
Description
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/8” male NPT outlet to mount directly to a pipe. The reservoir diameter is 2” and the total height of the unit is 3". Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1748-1), Oil Reservoir, 1 oz Polycarbonate, 1/8” Male NPT, Pipe Mount - B1748-0011B1W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1748-1), Oil Reservoir, 1 oz Polycarbonate, 1/8” Male NPT, Pipe Mount
B1748-0011B1W
(Formerly B1748-1), Oil Reservoir, 1 oz Polycarbonate, 1/8” Male NPT, Pipe Mount B1748-0011B1W
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/8” male NPT outlet to mount directly to a pipe. The reservoir diameter is 2” and the total height of the unit is 3". Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).

Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.

This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/8” male NPT outlet to mount directly to a pipe. The reservoir diameter is 2” and the total height of the unit is 3".

Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B1748-0011B1W
Product Name (Formerly B1748-1), Oil Reservoir, 1 oz Polycarbonate, 1/8” Male NPT, Pipe Mount
Reservoir Capacity 0.0078 gallons (0.0296 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61751 - Jergens, Inc.
Specs
Reservoir Capacity 0.2381 gallons (0.9013 liters)
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details
(Formerly YB3186-20), Oil Reservoir with Filter, 1/2 gal Pyrex, 1/8
Specs
Reservoir Capacity 0.5000 gallons (1.89 liters)
Material Plastic
Mounting Style Remote Mounting
View Details