Oil-Rite Corp. Full Vision Flow Sight, Pyrex, 5/8” Orifice, 1 1/4” NPT Inlet, 1 1/4” NPT Outlet B1126-14

Description
Full Vision Flow Sights are used in oil lines to allow visual observation of the flow and clarity of oil. The large size of the flow sight permits maximum visibility of the oil, even from a distance. They are often used at elevated heights to tell at a glance whether oil is circulating. The valves are tamperproof and dispense liquid at a specific flow rate. Liquid flows downward through a nozzle in the sights. Each unit has a removable vent plug. The Pyrex (glass) sight chamber is normally vented when flow is discharged by gravity and closed when flow is discharged by low pressure. The unit withstands temperatures up to 225° F and a maximum pressure of 30 PSI. The body of the flow sight is aluminum alloy. Buna-N seals are used. The hex size is 4 3/8” and the total height of the unit is 5 5/16”.
Description
Full Vision Flow Sights are used in oil lines to allow visual observation of the flow and clarity of oil. The large size of the flow sight permits maximum visibility of the oil, even from a distance. They are often used at elevated heights to tell at a glance whether oil is circulating. The valves are tamperproof and dispense liquid at a specific flow rate. Liquid flows downward through a nozzle in the sights. Each unit has a removable vent plug. The Pyrex (glass) sight chamber is normally vented when flow is discharged by gravity and closed when flow is discharged by low pressure. The unit withstands temperatures up to 225° F and a maximum pressure of 30 PSI. The body of the flow sight is aluminum alloy. Buna-N seals are used. The hex size is 4 3/8” and the total height of the unit is 5 5/16”.

Suppliers

Company
Product
Description
Supplier Links
Full Vision Flow Sight, Pyrex, 5/8” Orifice, 1 1/4” NPT Inlet, 1 1/4” NPT Outlet - B1126-14 - Oil-Rite Corp.
Manitowoc, WI, United States
Full Vision Flow Sight, Pyrex, 5/8” Orifice, 1 1/4” NPT Inlet, 1 1/4” NPT Outlet
B1126-14
Full Vision Flow Sight, Pyrex, 5/8” Orifice, 1 1/4” NPT Inlet, 1 1/4” NPT Outlet B1126-14
Full Vision Flow Sights are used in oil lines to allow visual observation of the flow and clarity of oil. The large size of the flow sight permits maximum visibility of the oil, even from a distance. They are often used at elevated heights to tell at a glance whether oil is circulating. The valves are tamperproof and dispense liquid at a specific flow rate. Liquid flows downward through a nozzle in the sights. Each unit has a removable vent plug. The Pyrex (glass) sight chamber is normally vented when flow is discharged by gravity and closed when flow is discharged by low pressure. The unit withstands temperatures up to 225° F and a maximum pressure of 30 PSI. The body of the flow sight is aluminum alloy. Buna-N seals are used. The hex size is 4 3/8” and the total height of the unit is 5 5/16”.

Full Vision Flow Sights are used in oil lines to allow visual observation of the flow and clarity of oil. The large size of the flow sight permits maximum visibility of the oil, even from a distance. They are often used at elevated heights to tell at a glance whether oil is circulating. The valves are tamperproof and dispense liquid at a specific flow rate.

Liquid flows downward through a nozzle in the sights. Each unit has a removable vent plug. The Pyrex (glass) sight chamber is normally vented when flow is discharged by gravity and closed when flow is discharged by low pressure. The unit withstands temperatures up to 225° F and a maximum pressure of 30 PSI. The body of the flow sight is aluminum alloy. Buna-N seals are used. The hex size is 4 3/8” and the total height of the unit is 5 5/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Flow Indicators
Product Number B1126-14
Product Name Full Vision Flow Sight, Pyrex, 5/8” Orifice, 1 1/4” NPT Inlet, 1 1/4” NPT Outlet
Flow Indicator Style: Full View
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Oilers - Model 902A - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Wafer Sight Flow Indicator - GYW150V-TF - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Flanged
Body Materials PTFE
View Details
Over Flow Sight, Pyrex, 9/16
Specs
Connection Type Threaded
Body Materials Other; Pyrex
Thread Size 0.5000 inch (12.7 mm)
View Details
VISI-FLO® Sight Flow Indicator - VISI-FLO® 1500 Flanged Series - OPW Engineered Systems
Specs
Flow Indicator Style: Flapper (optional feature); Rotor (optional feature); Drip Tube (optional feature)
Connection Type Flanged
Body Materials Bronze - Sintered (optional feature); Iron - Ductile (optional feature); Steel - High Carbon (optional feature); Steel - Stainless (optional feature); Other (optional feature); Alloy 20
View Details