Oil-Rite Corp. (Formerly B1008-4X02), Angled Valve Brush with Drip Tube, 1 1/2” Round Nylon, 1/8” Female NPT Inlet B1008-NR4BHW

Description
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are nylon (stainless steel is also available, part no. B1008-SR4BHW). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is readily available.
Description
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are nylon (stainless steel is also available, part no. B1008-SR4BHW). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1008-4X02), Angled Valve Brush with Drip Tube, 1 1/2” Round Nylon, 1/8” Female NPT Inlet - B1008-NR4BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1008-4X02), Angled Valve Brush with Drip Tube, 1 1/2” Round Nylon, 1/8” Female NPT Inlet
B1008-NR4BHW
(Formerly B1008-4X02), Angled Valve Brush with Drip Tube, 1 1/2” Round Nylon, 1/8” Female NPT Inlet B1008-NR4BHW
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are nylon (stainless steel is also available, part no. B1008-SR4BHW). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is readily available.

This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are nylon (stainless steel is also available, part no. B1008-SR4BHW).

The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1008-NR4BHW
Product Name (Formerly B1008-4X02), Angled Valve Brush with Drip Tube, 1 1/2” Round Nylon, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Artist Brushes - Camel Hair Flat Lacquering Brush - 00392 - Tanis Incorporated
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Camel Hair Flat Lacquering Brush
Brush Filament / Fill Material Natural Bristle / Hair; Camel Hair
Length 7 inch (178 mm)
View Details
Flexible Strip Brush - FXC106BL - Sealeze
Specs
Specific Product Type / Shape End Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details
Wire Stripping Wheel - AC1232 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1969 to ? inch (5 to ? mm)
View Details