Oil-Rite Corp. 10 Ounce Reservoir Assembly, With Filter, 1/8” Female NPT, 5/8"-18 Thread for Remote Mounting A5409-3

Description
Ten Ounce Reservoir Assemblies use gravity to dispense liquid. The units can be directly mounted to bearing housings, gear boxes, or transmissions. The shatterproof construction of the reservoir makes it suitable for rugged industrial applications and safe to use in areas where glass is restricted. This injection molded 10 oz polycarbonate reservoir is specifically designed to allow for easy filling. It features a large, vented polypropylene cap. Viton seals are used. The unit tolerates temperatures from -40° to 150° F. A 120 X 108 mesh stainless steel filter prevents debris from entering the liquid stream. The unit is also available without a filter. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting. The diameter of the reservoir is 2 7/8” and total height of the unit is 5 9/16”. This particular style reservoir is only available in a 10 oz capacity.
Description
Ten Ounce Reservoir Assemblies use gravity to dispense liquid. The units can be directly mounted to bearing housings, gear boxes, or transmissions. The shatterproof construction of the reservoir makes it suitable for rugged industrial applications and safe to use in areas where glass is restricted. This injection molded 10 oz polycarbonate reservoir is specifically designed to allow for easy filling. It features a large, vented polypropylene cap. Viton seals are used. The unit tolerates temperatures from -40° to 150° F. A 120 X 108 mesh stainless steel filter prevents debris from entering the liquid stream. The unit is also available without a filter. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting. The diameter of the reservoir is 2 7/8” and total height of the unit is 5 9/16”. This particular style reservoir is only available in a 10 oz capacity.

Suppliers

Company
Product
Description
Supplier Links
10 Ounce Reservoir Assembly, With Filter, 1/8” Female NPT, 5/8
Manitowoc, WI, United States
10 Ounce Reservoir Assembly, With Filter, 1/8” Female NPT, 5/8"-18 Thread for Remote Mounting
A5409-3
10 Ounce Reservoir Assembly, With Filter, 1/8” Female NPT, 5/8"-18 Thread for Remote Mounting A5409-3
Ten Ounce Reservoir Assemblies use gravity to dispense liquid. The units can be directly mounted to bearing housings, gear boxes, or transmissions. The shatterproof construction of the reservoir makes it suitable for rugged industrial applications and safe to use in areas where glass is restricted. This injection molded 10 oz polycarbonate reservoir is specifically designed to allow for easy filling. It features a large, vented polypropylene cap. Viton seals are used. The unit tolerates temperatures from -40° to 150° F. A 120 X 108 mesh stainless steel filter prevents debris from entering the liquid stream. The unit is also available without a filter. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting. The diameter of the reservoir is 2 7/8” and total height of the unit is 5 9/16”. This particular style reservoir is only available in a 10 oz capacity.

Ten Ounce Reservoir Assemblies use gravity to dispense liquid. The units can be directly mounted to bearing housings, gear boxes, or transmissions. The shatterproof construction of the reservoir makes it suitable for rugged industrial applications and safe to use in areas where glass is restricted.

This injection molded 10 oz polycarbonate reservoir is specifically designed to allow for easy filling. It features a large, vented polypropylene cap. Viton seals are used. The unit tolerates temperatures from -40° to 150° F. A 120 X 108 mesh stainless steel filter prevents debris from entering the liquid stream. The unit is also available without a filter. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting.

The diameter of the reservoir is 2 7/8” and total height of the unit is 5 9/16”. This particular style reservoir is only available in a 10 oz capacity.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number A5409-3
Product Name 10 Ounce Reservoir Assembly, With Filter, 1/8” Female NPT, 5/8"-18 Thread for Remote Mounting
Reservoir Capacity 0.0781 gallons (0.2957 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61751 - Jergens, Inc.
Specs
Reservoir Capacity 0.2381 gallons (0.9013 liters)
View Details
Specs
Reservoir Capacity 1.06 gallons (4 liters)
Reservoir Shape Rectangular
Integrated Level Gauge Options Sight
View Details
(Formerly B966-22-S01), Oil Reservoir with Filter, 1 pt Acrylic, 1/8
Specs
Reservoir Capacity 0.1250 gallons (0.4732 liters)
Material Plastic
Mounting Style Remote Mounting
View Details