Oil-Rite Corp. Replacement Roto Brush With Standard Holder, Stainless Steel Bristles A2307-6

Description
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a plated steel holder with a 21/64" dia hole to attach to a mounting shank or directly to a supply line. It is most commonly used as a replacemnt brush and holder for Roto Shank Brush models A2256, A2257, A2307 and Roto Valve Brush model A2261. The bristles are stainless steel (nylon is also available, part no. A2307-4). The replacement brush is also available without mounting hardware.
Description
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a plated steel holder with a 21/64" dia hole to attach to a mounting shank or directly to a supply line. It is most commonly used as a replacemnt brush and holder for Roto Shank Brush models A2256, A2257, A2307 and Roto Valve Brush model A2261. The bristles are stainless steel (nylon is also available, part no. A2307-4). The replacement brush is also available without mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Replacement Roto Brush With Standard Holder, Stainless Steel Bristles - A2307-6 - Oil-Rite Corp.
Manitowoc, WI, United States
Replacement Roto Brush With Standard Holder, Stainless Steel Bristles
A2307-6
Replacement Roto Brush With Standard Holder, Stainless Steel Bristles A2307-6
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a plated steel holder with a 21/64" dia hole to attach to a mounting shank or directly to a supply line. It is most commonly used as a replacemnt brush and holder for Roto Shank Brush models A2256, A2257, A2307 and Roto Valve Brush model A2261. The bristles are stainless steel (nylon is also available, part no. A2307-4). The replacement brush is also available without mounting hardware.

Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Roto Brush features a plated steel holder with a 21/64" dia hole to attach to a mounting shank or directly to a supply line. It is most commonly used as a replacemnt brush and holder for Roto Shank Brush models A2256, A2257, A2307 and Roto Valve Brush model A2261. The bristles are stainless steel (nylon is also available, part no. A2307-4).

The replacement brush is also available without mounting hardware.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Brushes
Product Number A2307-6
Product Name Replacement Roto Brush With Standard Holder, Stainless Steel Bristles
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.3937 inch (10 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
910-0280: TAMPICO BRISTLE SCRUB BRUSH - 8-02062-29273-3 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Angled Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4
Specs
Specific Product Type / Shape Other Type / Shape; Valve Brush
View Details