Oil-Rite Corp. Replacement Roto Brush With Standard Holder, Nylon Bristles A2307-4

Description
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a plated steel holder with a 21/64" dia hole to attach to a mounting shank or directly to a supply line. It is most commonly used as a replacemnt brush and holder for Roto Shank Brush models A2256, A2257, A2307 and Roto Valve Brush model A2261. The bristles are nylon (stainless steel is also available, part no. A2307-6). The replacement brush is available without mounting hardware.
Description
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a plated steel holder with a 21/64" dia hole to attach to a mounting shank or directly to a supply line. It is most commonly used as a replacemnt brush and holder for Roto Shank Brush models A2256, A2257, A2307 and Roto Valve Brush model A2261. The bristles are nylon (stainless steel is also available, part no. A2307-6). The replacement brush is available without mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Replacement Roto Brush With Standard Holder, Nylon Bristles - A2307-4 - Oil-Rite Corp.
Manitowoc, WI, United States
Replacement Roto Brush With Standard Holder, Nylon Bristles
A2307-4
Replacement Roto Brush With Standard Holder, Nylon Bristles A2307-4
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a plated steel holder with a 21/64" dia hole to attach to a mounting shank or directly to a supply line. It is most commonly used as a replacemnt brush and holder for Roto Shank Brush models A2256, A2257, A2307 and Roto Valve Brush model A2261. The bristles are nylon (stainless steel is also available, part no. A2307-6). The replacement brush is available without mounting hardware.

Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Roto Brush features a plated steel holder with a 21/64" dia hole to attach to a mounting shank or directly to a supply line. It is most commonly used as a replacemnt brush and holder for Roto Shank Brush models A2256, A2257, A2307 and Roto Valve Brush model A2261. The bristles are nylon (stainless steel is also available, part no. A2307-6).

The replacement brush is available without mounting hardware.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Brushes
Product Number A2307-4
Product Name Replacement Roto Brush With Standard Holder, Nylon Bristles
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Anti Static Brushes - 218572 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Antistatic
Length 4.13 inch (105 mm)
View Details
Therm-L-Brush™ - G680CLA50BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 84 to 144 inch (2134 to 3658 mm)
View Details
(Formerly A2261-6X00), Valve Brush, Roto Stainless Steel, 1/8
Specs
Specific Product Type / Shape Other Type / Shape; Valve Brush
View Details