Oil-Rite Corp. (Formerly A2261-6X02), Valve Brush, Roto Nylon, 1/8” Female NPT Inlet A2261-NW1BHW

Description
This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. A2261-6X00). The t otal height of the brush is 7 9/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available, part no. A2440-2.
Description
This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. A2261-6X00). The t otal height of the brush is 7 9/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available, part no. A2440-2.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2261-6X02), Valve Brush, Roto Nylon, 1/8” Female NPT Inlet - A2261-NW1BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly A2261-6X02), Valve Brush, Roto Nylon, 1/8” Female NPT Inlet
A2261-NW1BHW
(Formerly A2261-6X02), Valve Brush, Roto Nylon, 1/8” Female NPT Inlet A2261-NW1BHW
This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. A2261-6X00). The t otal height of the brush is 7 9/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available, part no. A2440-2.

This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. A2261-6X00). The t otal height of the brush is 7 9/16”.

The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available, part no. A2440-2.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2261-NW1BHW
Product Name (Formerly A2261-6X02), Valve Brush, Roto Nylon, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Therm-L-Brush™ - GG680CLA60BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details