Oil-Rite Corp. (Formerly A2261-3X01), Valve Brush, 1” Round Nylon, 1/8” Female NPT Inlet A2261-NR3BHW

Description
This brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. A2261-SR3BHW). The total height of the brush is 6 7/16”. The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is readily available.
Description
This brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. A2261-SR3BHW). The total height of the brush is 6 7/16”. The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2261-3X01), Valve Brush, 1” Round Nylon, 1/8” Female NPT Inlet - A2261-NR3BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly A2261-3X01), Valve Brush, 1” Round Nylon, 1/8” Female NPT Inlet
A2261-NR3BHW
(Formerly A2261-3X01), Valve Brush, 1” Round Nylon, 1/8” Female NPT Inlet A2261-NR3BHW
This brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. A2261-SR3BHW). The total height of the brush is 6 7/16”. The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is readily available.

This brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. A2261-SR3BHW). The total height of the brush is 6 7/16”.

The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2261-NR3BHW
Product Name (Formerly A2261-3X01), Valve Brush, 1” Round Nylon, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0117800 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
Nylon Stock Brush - SFG150BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details