Oil-Rite Corp. Flat Brush With Holder, 11 1/4" X 3/8" Nylon Bristles, (5) 1/8" Female NPT Inlets A2258-5X00

Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (5) 1/8" female NPT inlets to attach directly to supply lines. The bristles are nylon (stainless steel is also available, see part no. A2258-5X02). Replacement brushes that slide into the holder are readily available. This unit utilizes 5 replacement brushes.
Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (5) 1/8" female NPT inlets to attach directly to supply lines. The bristles are nylon (stainless steel is also available, see part no. A2258-5X02). Replacement brushes that slide into the holder are readily available. This unit utilizes 5 replacement brushes.

Suppliers

Company
Product
Description
Supplier Links
Flat Brush With Holder, 11 1/4
Manitowoc, WI, United States
Flat Brush With Holder, 11 1/4" X 3/8" Nylon Bristles, (5) 1/8" Female NPT Inlets
A2258-5X00
Flat Brush With Holder, 11 1/4" X 3/8" Nylon Bristles, (5) 1/8" Female NPT Inlets A2258-5X00
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (5) 1/8" female NPT inlets to attach directly to supply lines. The bristles are nylon (stainless steel is also available, see part no. A2258-5X02). Replacement brushes that slide into the holder are readily available. This unit utilizes 5 replacement brushes.

Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (5) 1/8" female NPT inlets to attach directly to supply lines. The bristles are nylon (stainless steel is also available, see part no. A2258-5X02).

Replacement brushes that slide into the holder are readily available. This unit utilizes 5 replacement brushes.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2258-5X00
Product Name Flat Brush With Holder, 11 1/4" X 3/8" Nylon Bristles, (5) 1/8" Female NPT Inlets
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09218 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details
Regular Fiberglass Wheel - AE0032 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Replacement Flat Brush (Without Holder), 2 1/4
Specs
Brush Type / Shape Other Type / Shape; Flat Brush
View Details