Oil-Rite Corp. Flat Brush With Holder, 9" X 3/8" Stainless Steel Bristles, (4) 1/8" Female NPT Inlets A2258-4X02

Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (4) 1/8" female NPT inlets to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. A2258-4X01). Replacement brushes that slide into the holder are readily available. This unit utilizes 4 replacement brushes.
Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (4) 1/8" female NPT inlets to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. A2258-4X01). Replacement brushes that slide into the holder are readily available. This unit utilizes 4 replacement brushes.

Suppliers

Company
Product
Description
Supplier Links
Flat Brush With Holder, 9
Manitowoc, WI, United States
Flat Brush With Holder, 9" X 3/8" Stainless Steel Bristles, (4) 1/8" Female NPT Inlets
A2258-4X02
Flat Brush With Holder, 9" X 3/8" Stainless Steel Bristles, (4) 1/8" Female NPT Inlets A2258-4X02
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (4) 1/8" female NPT inlets to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. A2258-4X01). Replacement brushes that slide into the holder are readily available. This unit utilizes 4 replacement brushes.

Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (4) 1/8" female NPT inlets to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. A2258-4X01).

Replacement brushes that slide into the holder are readily available. This unit utilizes 4 replacement brushes.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2258-4X02
Product Name Flat Brush With Holder, 9" X 3/8" Stainless Steel Bristles, (4) 1/8" Female NPT Inlets
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Door Jamb - J140DUR04BL17 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Door Jamb; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Width 0.7500 inch (19.05 mm)
View Details
Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-3X01 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
M123012P, 12 Inch Medium Duty Wire Wheel - 41078 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.75 inch (44.45 mm)
View Details