Oil-Rite Corp. (Formerly A2257-3X02), Round Brush With Adjustable Shank 1" Stainless Steel Bristles, 1/8" Male NPT Inlet A2257-SR3

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2257-3X01). The shank is adjustable to accommodate up to 1/2" of bristle wear.
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2257-3X01). The shank is adjustable to accommodate up to 1/2" of bristle wear.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2257-3X02), Round Brush With Adjustable Shank 1
Manitowoc, WI, United States
(Formerly A2257-3X02), Round Brush With Adjustable Shank 1" Stainless Steel Bristles, 1/8" Male NPT Inlet
A2257-SR3
(Formerly A2257-3X02), Round Brush With Adjustable Shank 1" Stainless Steel Bristles, 1/8" Male NPT Inlet A2257-SR3
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2257-3X01). The shank is adjustable to accommodate up to 1/2" of bristle wear.

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Adjustable Shank Round Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2257-3X01).

The shank is adjustable to accommodate up to 1/2" of bristle wear.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2257-SR3
Product Name (Formerly A2257-3X02), Round Brush With Adjustable Shank 1" Stainless Steel Bristles, 1/8" Male NPT Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Side Tuft Cleaning Brushes - 05936 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 2.25 inch (57.15 mm)
View Details
Wire Stripping Wheel - AC1223 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.9843 to ? inch (25 to ? mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Valve Brush, 11 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-5X01 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details