Oil-Rite Corp. (Formerly A2257-2X02), Round Brush With Adjustable Shank 5/8" Stainless Steel Bristles, 1/8" Male NPT Inlet A2257-SR2

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2257-NR2). The shank is adjustable to accommodate up to 1/2" of bristle wear.
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2257-NR2). The shank is adjustable to accommodate up to 1/2" of bristle wear.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2257-2X02), Round Brush With Adjustable Shank 5/8
Manitowoc, WI, United States
(Formerly A2257-2X02), Round Brush With Adjustable Shank 5/8" Stainless Steel Bristles, 1/8" Male NPT Inlet
A2257-SR2
(Formerly A2257-2X02), Round Brush With Adjustable Shank 5/8" Stainless Steel Bristles, 1/8" Male NPT Inlet A2257-SR2
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2257-NR2). The shank is adjustable to accommodate up to 1/2" of bristle wear.

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2257-NR2).

The shank is adjustable to accommodate up to 1/2" of bristle wear.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2257-SR2
Product Name (Formerly A2257-2X02), Round Brush With Adjustable Shank 5/8" Stainless Steel Bristles, 1/8" Male NPT Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Regular Fiberglass Wheel - AE0254 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.9843 to ? inch (25 to ? mm)
View Details
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0522400 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.12 inch (28.57 mm)
View Details
Valve Brush, 4 1/2” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-2X02 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Therm-L-Brush™ - G682FCLA30BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 144 inch (3658 mm)
View Details