Oil-Rite Corp. (Formerly A2257-3X01), Round Brush With Adjustable Shank 1" Nylon Bristles, 1/8" Male NPT Inlet A2257-NR3

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" NPT male inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR3). The shank is adjustable to accommodate up to 1/2" of bristle wear.
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" NPT male inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR3). The shank is adjustable to accommodate up to 1/2" of bristle wear.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2257-3X01), Round Brush With Adjustable Shank 1
Manitowoc, WI, United States
(Formerly A2257-3X01), Round Brush With Adjustable Shank 1" Nylon Bristles, 1/8" Male NPT Inlet
A2257-NR3
(Formerly A2257-3X01), Round Brush With Adjustable Shank 1" Nylon Bristles, 1/8" Male NPT Inlet A2257-NR3
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" NPT male inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR3). The shank is adjustable to accommodate up to 1/2" of bristle wear.

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Adjustable Shank Round Brush features an aluminum holder with a 1/8" NPT male inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR3).

The shank is adjustable to accommodate up to 1/2" of bristle wear.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2257-NR3
Product Name (Formerly A2257-3X01), Round Brush With Adjustable Shank 1" Nylon Bristles, 1/8" Male NPT Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Twisted Miniature Brushes - 04992 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 4 inch (102 mm)
View Details
Flexible Strip Brush - FXD116BL - Sealeze
Specs
Specific Product Type / Shape End Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details
Regular Fiberglass Wheel - AE0006 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.7480 to ? inch (19 to ? mm)
View Details