Oil-Rite Corp. (Formerly A2257-2X01), Round Brush With Adjustable Shank 5/8" Nylon Bristles, 1/8" Male NPT Inlet A2257-NR2

Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR2). The shank is adjustable to accommodate up to 1/2" of bristle wear.
Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR2). The shank is adjustable to accommodate up to 1/2" of bristle wear.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2257-2X01), Round Brush With Adjustable Shank 5/8
Manitowoc, WI, United States
(Formerly A2257-2X01), Round Brush With Adjustable Shank 5/8" Nylon Bristles, 1/8" Male NPT Inlet
A2257-NR2
(Formerly A2257-2X01), Round Brush With Adjustable Shank 5/8" Nylon Bristles, 1/8" Male NPT Inlet A2257-NR2
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR2). The shank is adjustable to accommodate up to 1/2" of bristle wear.

Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2257-SR2).

The shank is adjustable to accommodate up to 1/2" of bristle wear.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2257-NR2
Product Name (Formerly A2257-2X01), Round Brush With Adjustable Shank 5/8" Nylon Bristles, 1/8" Male NPT Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
K6014, 6 Inch Knot Wheel - 42030 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7500 inch (19.05 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details